Visual Sound, Inc. High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, White Finish ASB6128-WH

Description
JBL Professional ASB6128 is a high power subwoofer system comprised of two 460 mm (18 in) SVG Super Vented Gap low frequency drivers in a front-loaded, vented configuration. The deep cabinet allows for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional ASB6128 is a high power subwoofer system comprised of two 460 mm (18 in) SVG Super Vented Gap low frequency drivers in a front-loaded, vented configuration. The deep cabinet allows for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, White Finish
ASB6128-WH
High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, White Finish ASB6128-WH
JBL Professional ASB6128 is a high power subwoofer system comprised of two 460 mm (18 in) SVG Super Vented Gap low frequency drivers in a front-loaded, vented configuration. The deep cabinet allows for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

ASB6128 is a high power subwoofer system comprised of two 460 mm (18 in) SVG Super Vented Gap low frequency drivers in a front-loaded, vented configuration. The deep cabinet allows for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Parallel/Discrete Switchable
  • Arrays with AM6340 and AM4340 loudspeakers (using PAF-2K planar array frame kit)
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB6128-WH
Product Name High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details