Visual Sound, Inc. High Power Single 15" Subwoofer ASB6115

Description
JBL Professional The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.
Description
JBL Professional The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power Single 15" Subwoofer
ASB6115
High Power Single 15" Subwoofer ASB6115
JBL Professional The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.

JBL Professional

The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB6115
Product Name High Power Single 15" Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - BK-28507-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details