Visual Sound, Inc. Medium Power Subwoofer with 2 x 18 Inch 2043H Drivers, Black Finish ASB4128

Description
JBL Professional ASB4128 is a medium power subwoofer system comprised of two 460 mm (18 in) low frequency drivers in a front-loaded, vented configuration. The deep, rectangular cabinet allows for extended low frequency bandwidth with minimum frontal profile. The enclosure is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB4128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 mid-high loudspeakers (using PAF-2K planar array frame kit) on applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venue
Description
JBL Professional ASB4128 is a medium power subwoofer system comprised of two 460 mm (18 in) low frequency drivers in a front-loaded, vented configuration. The deep, rectangular cabinet allows for extended low frequency bandwidth with minimum frontal profile. The enclosure is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB4128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 mid-high loudspeakers (using PAF-2K planar array frame kit) on applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venue

Suppliers

Company
Product
Description
Supplier Links
Medium Power Subwoofer with 2 x 18 Inch 2043H Drivers, Black Finish - ASB4128 - Visual Sound, Inc.
Broomall, PA, USA
Medium Power Subwoofer with 2 x 18 Inch 2043H Drivers, Black Finish
ASB4128
Medium Power Subwoofer with 2 x 18 Inch 2043H Drivers, Black Finish ASB4128
JBL Professional ASB4128 is a medium power subwoofer system comprised of two 460 mm (18 in) low frequency drivers in a front-loaded, vented configuration. The deep, rectangular cabinet allows for extended low frequency bandwidth with minimum frontal profile. The enclosure is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB4128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 mid-high loudspeakers (using PAF-2K planar array frame kit) on applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venue

JBL Professional

ASB4128 is a medium power subwoofer system comprised of two 460 mm (18 in) low frequency drivers in a front-loaded, vented configuration. The deep, rectangular cabinet allows for extended low frequency bandwidth with minimum frontal profile. The enclosure is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB4128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Parallel/Discrete Switchable
  • Arrays with AM6340 and AM4340 mid-high loudspeakers (using PAF-2K planar array frame kit)
  • on applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venue
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB4128
Product Name Medium Power Subwoofer with 2 x 18 Inch 2043H Drivers, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.26 inch (32 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 641 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details