Visual Sound, Inc. 22" Value Widescreen Desktop Monitor w/ Built-In Speakers AS221WM-BK

Description
NEC Display Solutions Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM. Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions
Description
NEC Display Solutions Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM. Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" Value Widescreen Desktop Monitor w/ Built-In Speakers
AS221WM-BK
22" Value Widescreen Desktop Monitor w/ Built-In Speakers AS221WM-BK
NEC Display Solutions Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM. Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions

NEC Display Solutions

Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM.

Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-sized business environments

  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Energy efficiency is optimized as a result of the display's "green" technology
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AS221WM-BK
Product Name 22" Value Widescreen Desktop Monitor w/ Built-In Speakers
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Waterproof Stainless Steel Monitors - PMN80100 - Acnodes Corporation
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types VGA; VGA video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details