Visual Sound, Inc. 19" NEC AccuSync widescreen LCD desktop monitor AS191WM

Description
NEC Display Solutions Go wide and get green with the 19" NEC AccuSync AS191WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO ModeTM function helps save power, reduce heat and extend the life of the display by allowing the user to dim/reduce the brightness Intelligent Power Manager (IPM) system provides innovative power-saving methods by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions
Description
NEC Display Solutions Go wide and get green with the 19" NEC AccuSync AS191WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO ModeTM function helps save power, reduce heat and extend the life of the display by allowing the user to dim/reduce the brightness Intelligent Power Manager (IPM) system provides innovative power-saving methods by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
19" NEC AccuSync widescreen LCD desktop monitor
AS191WM
19" NEC AccuSync widescreen LCD desktop monitor AS191WM
NEC Display Solutions Go wide and get green with the 19" NEC AccuSync AS191WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO ModeTM function helps save power, reduce heat and extend the life of the display by allowing the user to dim/reduce the brightness Intelligent Power Manager (IPM) system provides innovative power-saving methods by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions

NEC Display Solutions

Go wide and get green with the 19" NEC AccuSync AS191WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-sized business environments.

  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Energy efficiency is optimized as a result of the display's "green" technology
  • ECO ModeTM function helps save power, reduce heat and extend the life of the display by allowing the user to dim/reduce the brightness
  • Intelligent Power Manager (IPM) system provides innovative power-saving methods by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AS191WM
Product Name 19" NEC AccuSync widescreen LCD desktop monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
Data Panel Display - WID512 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details