Visual Sound, Inc. 17-Inch AccuSync™ Series Flat-Panel LCD Monitor AS171

Description
NEC Display Solutions Enhance your desktop without breaking your budget with the 17" NEC AccuSync AS171, an eco-conscious LCD desktop monitor. This value-driven model touts features such as 50% less mercury content, a carbon footprint meter for tracking the conservation of green gas emissions, two-step ECO Mode for significant power consumption savings and fast response times. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy-efficient (consumes 21% less power than its predecessor) Two-step ECO Mode for significant power consumption savings Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Energy Star 5.0, TCO 5.0 and EPEAT Silver rating
Description
NEC Display Solutions Enhance your desktop without breaking your budget with the 17" NEC AccuSync AS171, an eco-conscious LCD desktop monitor. This value-driven model touts features such as 50% less mercury content, a carbon footprint meter for tracking the conservation of green gas emissions, two-step ECO Mode for significant power consumption savings and fast response times. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy-efficient (consumes 21% less power than its predecessor) Two-step ECO Mode for significant power consumption savings Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Energy Star 5.0, TCO 5.0 and EPEAT Silver rating

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
17-Inch AccuSync™ Series Flat-Panel LCD Monitor
AS171
17-Inch AccuSync™ Series Flat-Panel LCD Monitor AS171
NEC Display Solutions Enhance your desktop without breaking your budget with the 17" NEC AccuSync AS171, an eco-conscious LCD desktop monitor. This value-driven model touts features such as 50% less mercury content, a carbon footprint meter for tracking the conservation of green gas emissions, two-step ECO Mode for significant power consumption savings and fast response times. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy-efficient (consumes 21% less power than its predecessor) Two-step ECO Mode for significant power consumption savings Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Energy Star 5.0, TCO 5.0 and EPEAT Silver rating

NEC Display Solutions

Enhance your desktop without breaking your budget with the 17" NEC AccuSync AS171, an eco-conscious LCD desktop monitor. This value-driven model touts features such as 50% less mercury content, a carbon footprint meter for tracking the conservation of green gas emissions, two-step ECO Mode for significant power consumption savings and fast response times. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-sized business environments

  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Energy-efficient (consumes 21% less power than its predecessor)
  • Two-step ECO Mode for significant power consumption savings
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions Energy Star 5.0, TCO 5.0 and EPEAT Silver rating
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AS171
Product Name 17-Inch AccuSync™ Series Flat-Panel LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
42
Specs
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details