Visual Sound, Inc. Hybrid Folded Horn/Reflex Loaded Bass System AS118

Description
Martin Audio Limited The AS118 has been specifically designed to be used with the AM404, AM604 and AM906 Stadium Series mid/high horn systems in applications where full-range music reproduction is required. Its Hybrid™ design combines the high efficiency and impact of a bass horn with the low frequency extension of a reflex enclosure. High SPL capability Very high efficiency Hybrid™ horn/reflex loaded bass system Powerful 18 inch (460mm) LF driver Application includes: Dedicated bass for Stadium Series horns, Sports Stadia, Arenas and Exhibition halls
Description
Martin Audio Limited The AS118 has been specifically designed to be used with the AM404, AM604 and AM906 Stadium Series mid/high horn systems in applications where full-range music reproduction is required. Its Hybrid™ design combines the high efficiency and impact of a bass horn with the low frequency extension of a reflex enclosure. High SPL capability Very high efficiency Hybrid™ horn/reflex loaded bass system Powerful 18 inch (460mm) LF driver Application includes: Dedicated bass for Stadium Series horns, Sports Stadia, Arenas and Exhibition halls

Suppliers

Company
Product
Description
Supplier Links
Hybrid Folded Horn/Reflex Loaded Bass System - AS118 - Visual Sound, Inc.
Broomall, PA, USA
Hybrid Folded Horn/Reflex Loaded Bass System
AS118
Hybrid Folded Horn/Reflex Loaded Bass System AS118
Martin Audio Limited The AS118 has been specifically designed to be used with the AM404, AM604 and AM906 Stadium Series mid/high horn systems in applications where full-range music reproduction is required. Its Hybrid™ design combines the high efficiency and impact of a bass horn with the low frequency extension of a reflex enclosure. High SPL capability Very high efficiency Hybrid™ horn/reflex loaded bass system Powerful 18 inch (460mm) LF driver Application includes: Dedicated bass for Stadium Series horns, Sports Stadia, Arenas and Exhibition halls

Martin Audio Limited

The AS118 has been specifically designed to be used with the AM404, AM604 and AM906 Stadium Series mid/high horn systems in applications where full-range music reproduction is required. Its Hybrid™ design combines the high efficiency and impact of a bass horn with the low frequency extension of a reflex enclosure.

  • High SPL capability
  • Very high efficiency
  • Hybrid™ horn/reflex loaded bass system
  • Powerful 18 inch (460mm) LF driver
  • Application includes: Dedicated bass for Stadium Series horns, Sports Stadia, Arenas and Exhibition halls
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AS118
Product Name Hybrid Folded Horn/Reflex Loaded Bass System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details