Visual Sound, Inc. Hamilton Hand-Crank Power AM/FM Generator ARC-300

Description
Buhl Industries, Inc. Approved by the American Red Cross, this all-in-one unit offers functionality and versatility that makes it ideal for emergencies. The ARC-300 provides you with radio, light, and cell phone battery life when you need it most. The Hand-Crank Power Generator charges the internal rechargeable Ni-MH battery pack. With the NOAA weather channels and TV-VHF channels, you can find weather forecasts or listen to TV shows when you're away from the set. One (1) year warranty. Product Features: *Crank Power Generator Recharges Internal Rechargeable Ni-MH Battery Pack *Charges many cell phones via crank or AC Adapter (not included) *FM, AM, VHF TV Ch. 2-13 (TV1&TV2), NOAA Weather Channels 1-7 *Weather Alert *Analog AM, FM, TV Tuner with Classic Dial Scale *Unique Fine Tuning Control Knob *Built-In, Bright White 2-LED Light Source (use as flashlight) *Blinking Red Led Light Source *Siren *Earphone Jack *Included: Owner's Manual, One-Year Warranty, Cell Phone Tips and Charging Cord, Carrying Case *Power Source: Built-In Rechargeable Ni-MH Battery Pack; 3 AA Batteries (not incl.); Crank Power *Alone; AC Adapter (not incl.). AC Adapter can Recharge Built-In Ni-MH Battery Pack *Dimensions: 6-1/2"W x 6"H x 2-1/2"D (168 x 155 x 64 mm) *Weight: 1 lb. 4 oz. (568 g)
Description
Buhl Industries, Inc. Approved by the American Red Cross, this all-in-one unit offers functionality and versatility that makes it ideal for emergencies. The ARC-300 provides you with radio, light, and cell phone battery life when you need it most. The Hand-Crank Power Generator charges the internal rechargeable Ni-MH battery pack. With the NOAA weather channels and TV-VHF channels, you can find weather forecasts or listen to TV shows when you're away from the set. One (1) year warranty. Product Features: *Crank Power Generator Recharges Internal Rechargeable Ni-MH Battery Pack *Charges many cell phones via crank or AC Adapter (not included) *FM, AM, VHF TV Ch. 2-13 (TV1&TV2), NOAA Weather Channels 1-7 *Weather Alert *Analog AM, FM, TV Tuner with Classic Dial Scale *Unique Fine Tuning Control Knob *Built-In, Bright White 2-LED Light Source (use as flashlight) *Blinking Red Led Light Source *Siren *Earphone Jack *Included: Owner's Manual, One-Year Warranty, Cell Phone Tips and Charging Cord, Carrying Case *Power Source: Built-In Rechargeable Ni-MH Battery Pack; 3 AA Batteries (not incl.); Crank Power *Alone; AC Adapter (not incl.). AC Adapter can Recharge Built-In Ni-MH Battery Pack *Dimensions: 6-1/2"W x 6"H x 2-1/2"D (168 x 155 x 64 mm) *Weight: 1 lb. 4 oz. (568 g)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hamilton Hand-Crank Power AM/FM Generator
ARC-300
Hamilton Hand-Crank Power AM/FM Generator ARC-300
Buhl Industries, Inc. Approved by the American Red Cross, this all-in-one unit offers functionality and versatility that makes it ideal for emergencies. The ARC-300 provides you with radio, light, and cell phone battery life when you need it most. The Hand-Crank Power Generator charges the internal rechargeable Ni-MH battery pack. With the NOAA weather channels and TV-VHF channels, you can find weather forecasts or listen to TV shows when you're away from the set. One (1) year warranty. Product Features: *Crank Power Generator Recharges Internal Rechargeable Ni-MH Battery Pack *Charges many cell phones via crank or AC Adapter (not included) *FM, AM, VHF TV Ch. 2-13 (TV1&TV2), NOAA Weather Channels 1-7 *Weather Alert *Analog AM, FM, TV Tuner with Classic Dial Scale *Unique Fine Tuning Control Knob *Built-In, Bright White 2-LED Light Source (use as flashlight) *Blinking Red Led Light Source *Siren *Earphone Jack *Included: Owner's Manual, One-Year Warranty, Cell Phone Tips and Charging Cord, Carrying Case *Power Source: Built-In Rechargeable Ni-MH Battery Pack; 3 AA Batteries (not incl.); Crank Power *Alone; AC Adapter (not incl.). AC Adapter can Recharge Built-In Ni-MH Battery Pack *Dimensions: 6-1/2"W x 6"H x 2-1/2"D (168 x 155 x 64 mm) *Weight: 1 lb. 4 oz. (568 g)

Buhl Industries, Inc.

Approved by the American Red Cross, this all-in-one unit offers functionality and versatility that makes it ideal for emergencies. The ARC-300 provides you with radio, light, and cell phone battery life when you need it most. The Hand-Crank Power Generator charges the internal rechargeable Ni-MH battery pack. With the NOAA weather channels and TV-VHF channels, you can find weather forecasts or listen to TV shows when you're away from the set. One (1) year warranty.
Product Features:
*Crank Power Generator Recharges Internal Rechargeable Ni-MH Battery Pack
*Charges many cell phones via crank or AC Adapter (not included)
*FM, AM, VHF TV Ch. 2-13 (TV1&TV2), NOAA Weather Channels 1-7
*Weather Alert
*Analog AM, FM, TV Tuner with Classic Dial Scale
*Unique Fine Tuning Control Knob
*Built-In, Bright White 2-LED Light Source (use as flashlight)
*Blinking Red Led Light Source
*Siren
*Earphone Jack
*Included: Owner's Manual, One-Year Warranty, Cell Phone Tips and Charging Cord, Carrying Case
*Power Source: Built-In Rechargeable Ni-MH Battery Pack; 3 AA Batteries (not incl.); Crank Power
*Alone; AC Adapter (not incl.). AC Adapter can Recharge Built-In Ni-MH Battery Pack
*Dimensions: 6-1/2"W x 6"H x 2-1/2"D (168 x 155 x 64 mm)
*Weight: 1 lb. 4 oz. (568 g)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number ARC-300
Product Name Hamilton Hand-Crank Power AM/FM Generator
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
RUGGED UPS FA00387 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details