Visual Sound, Inc. Audio Recorder Case AR-R4

Description
Porta-Brace AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort. Audio Recorder case is custom fitted to the audio recorder. Tough Corduraä nylon laminated to a closed cell foam pad provides protection to the recorder against the elements and has front pouch for two small wireless receivers or transmitters, a small mixer/mix-pre, or a small hand held microphone. (If more room is required, the optional RM-Multi pouch or larger RM-DELUXE case may be added over the sewn in pouch.) A clear vinyl window covers controls or roll it up when not needed. The front panel zips open to about 30 degrees to access controls and prevents the pocket contents from spilling. A battery access panel makes emergency battery changes go smoothly. Left & right cable areas can be sealed against dust, rain, snow or can be rolled back and left open. The suede leather shoulder strap is included or you can order the optional (AH- series) of Audio Harness/Belt combination. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort. Audio Recorder case is custom fitted to the audio recorder. Tough Corduraä nylon laminated to a closed cell foam pad provides protection to the recorder against the elements and has front pouch for two small wireless receivers or transmitters, a small mixer/mix-pre, or a small hand held microphone. (If more room is required, the optional RM-Multi pouch or larger RM-DELUXE case may be added over the sewn in pouch.) A clear vinyl window covers controls or roll it up when not needed. The front panel zips open to about 30 degrees to access controls and prevents the pocket contents from spilling. A battery access panel makes emergency battery changes go smoothly. Left & right cable areas can be sealed against dust, rain, snow or can be rolled back and left open. The suede leather shoulder strap is included or you can order the optional (AH- series) of Audio Harness/Belt combination. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Audio Recorder Case - AR-R4 - Visual Sound, Inc.
Broomall, PA, USA
Audio Recorder Case
AR-R4
Audio Recorder Case AR-R4
Porta-Brace AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort. Audio Recorder case is custom fitted to the audio recorder. Tough Corduraä nylon laminated to a closed cell foam pad provides protection to the recorder against the elements and has front pouch for two small wireless receivers or transmitters, a small mixer/mix-pre, or a small hand held microphone. (If more room is required, the optional RM-Multi pouch or larger RM-DELUXE case may be added over the sewn in pouch.) A clear vinyl window covers controls or roll it up when not needed. The front panel zips open to about 30 degrees to access controls and prevents the pocket contents from spilling. A battery access panel makes emergency battery changes go smoothly. Left & right cable areas can be sealed against dust, rain, snow or can be rolled back and left open. The suede leather shoulder strap is included or you can order the optional (AH- series) of Audio Harness/Belt combination. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort.

Audio Recorder case is custom fitted to the audio recorder. Tough Corduraä nylon laminated to a closed cell foam pad provides protection to the recorder against the elements and has front pouch for two small wireless receivers or transmitters, a small mixer/mix-pre, or a small hand held microphone. (If more room is required, the optional RM-Multi pouch or larger RM-DELUXE case may be added over the sewn in pouch.) A clear vinyl window covers controls or roll it up when not needed. The front panel zips open to about 30 degrees to access controls and prevents the pocket contents from spilling. A battery access panel makes emergency battery changes go smoothly. Left & right cable areas can be sealed against dust, rain, snow or can be rolled back and left open. The suede leather shoulder strap is included or you can order the optional (AH- series) of Audio Harness/Belt combination.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number AR-R4
Product Name Audio Recorder Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details