Visual Sound, Inc. Audio Recorder Case AR-7

Description
Porta-Brace AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort. The AUDIO RECORDER CASE (AR-7) is a modular case, which can be ganged with another AR-7, or a Porta Brace mixer case (MXC- models). They can also be connected to any of the modular Radio Mike cases (RM- series) The modular design gives you the flexibility to change the combination of equipment that each job demands. The cases are padded and custom fitted, providing access to switches, cables, batteries, and other important controls while protecting the gear from rain, snow, dust and other damaging forces. The Suede leather shoulder strap and the detachable RM-Multi case are included. (be sure to use the adhesive backed Velcro inside the case for proper fitting). Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort. The AUDIO RECORDER CASE (AR-7) is a modular case, which can be ganged with another AR-7, or a Porta Brace mixer case (MXC- models). They can also be connected to any of the modular Radio Mike cases (RM- series) The modular design gives you the flexibility to change the combination of equipment that each job demands. The cases are padded and custom fitted, providing access to switches, cables, batteries, and other important controls while protecting the gear from rain, snow, dust and other damaging forces. The Suede leather shoulder strap and the detachable RM-Multi case are included. (be sure to use the adhesive backed Velcro inside the case for proper fitting). Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Audio Recorder Case - AR-7 - Visual Sound, Inc.
Broomall, PA, USA
Audio Recorder Case
AR-7
Audio Recorder Case AR-7
Porta-Brace AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort. The AUDIO RECORDER CASE (AR-7) is a modular case, which can be ganged with another AR-7, or a Porta Brace mixer case (MXC- models). They can also be connected to any of the modular Radio Mike cases (RM- series) The modular design gives you the flexibility to change the combination of equipment that each job demands. The cases are padded and custom fitted, providing access to switches, cables, batteries, and other important controls while protecting the gear from rain, snow, dust and other damaging forces. The Suede leather shoulder strap and the detachable RM-Multi case are included. (be sure to use the adhesive backed Velcro inside the case for proper fitting). Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort.

The AUDIO RECORDER CASE (AR-7) is a modular case, which can be ganged with another AR-7, or a Porta Brace mixer case (MXC- models). They can also be connected to any of the modular Radio Mike cases (RM- series) The modular design gives you the flexibility to change the combination of equipment that each job demands. The cases are padded and custom fitted, providing access to switches, cables, batteries, and other important controls while protecting the gear from rain, snow, dust and other damaging forces. The Suede leather shoulder strap and the detachable RM-Multi case are included. (be sure to use the adhesive backed Velcro inside the case for proper fitting).

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number AR-7
Product Name Audio Recorder Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details