Visual Sound, Inc. Ultra-Compact Full-Range System, 90 x 90 Degree Dispersion AQ6

Description
Martin Audio Limited The AQ6 is a two-way passive loudspeaker designed to fulfill the requirement for dynamic performance from a very small, architecturally friendly, vented enclosure. It features a 6.5 inch (165mm) direct radiating, long-throw bass driver and a 1 inch (25mm) doped fabric dome tweeter coupled to a 90 degree x 90 degreeHF horn. Wide 90 degree x 90 degree dispersion 6.5 inch (165mm) direct radiating LF driver & 1 inch (25mm) horn-loaded dome tweeter Light weight structural foam enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Places of worship
Description
Martin Audio Limited The AQ6 is a two-way passive loudspeaker designed to fulfill the requirement for dynamic performance from a very small, architecturally friendly, vented enclosure. It features a 6.5 inch (165mm) direct radiating, long-throw bass driver and a 1 inch (25mm) doped fabric dome tweeter coupled to a 90 degree x 90 degreeHF horn. Wide 90 degree x 90 degree dispersion 6.5 inch (165mm) direct radiating LF driver & 1 inch (25mm) horn-loaded dome tweeter Light weight structural foam enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Places of worship

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact Full-Range System, 90 x 90 Degree Dispersion - AQ6 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact Full-Range System, 90 x 90 Degree Dispersion
AQ6
Ultra-Compact Full-Range System, 90 x 90 Degree Dispersion AQ6
Martin Audio Limited The AQ6 is a two-way passive loudspeaker designed to fulfill the requirement for dynamic performance from a very small, architecturally friendly, vented enclosure. It features a 6.5 inch (165mm) direct radiating, long-throw bass driver and a 1 inch (25mm) doped fabric dome tweeter coupled to a 90 degree x 90 degreeHF horn. Wide 90 degree x 90 degree dispersion 6.5 inch (165mm) direct radiating LF driver & 1 inch (25mm) horn-loaded dome tweeter Light weight structural foam enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Places of worship

Martin Audio Limited

The AQ6 is a two-way passive loudspeaker designed to fulfill the requirement for dynamic performance from a very small, architecturally friendly, vented enclosure. It features a 6.5 inch (165mm) direct radiating, long-throw bass driver and a 1 inch (25mm) doped fabric dome tweeter coupled to a 90 degree x 90 degreeHF horn.

  • Wide 90 degree x 90 degree dispersion
  • 6.5 inch (165mm) direct radiating LF driver & 1 inch (25mm) horn-loaded dome tweeter
  • Light weight structural foam enclosure
  • 1st & 2nd fix wall and ceiling brackets available
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants, Theatres and Places of worship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ6
Product Name Ultra-Compact Full-Range System, 90 x 90 Degree Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 320 ohms
Sensitivity 94 dB
Size 0.20 inch (5 mm)
View Details