Visual Sound, Inc. Compact, Dual Driver Vented Sub-bass System with 3 Inch Voice Coils AQ212

Description
Martin Audio Limited The AQ212 is a dual driver, direct radiating sub-bass in a heavily braced vented enclosure. It features two very efficient 12 inch (300mm) long-throw bass drivers with high power 3 inch (75mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ212's unobtrusive styling makes it the ideal partner for AQ Series full-range loudspeakers where high bass impact is required from a compact installation. Very high efficiency 105dB/W/m half space Dual 12 inch (300mm) direct radiating LF drivers with 3 inch (75mm) voice coils Compact low profile styling Generously sized, low noise ports Five year limited warranty Application includes: Clubs, bars and restaurants, Concert halls
Description
Martin Audio Limited The AQ212 is a dual driver, direct radiating sub-bass in a heavily braced vented enclosure. It features two very efficient 12 inch (300mm) long-throw bass drivers with high power 3 inch (75mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ212's unobtrusive styling makes it the ideal partner for AQ Series full-range loudspeakers where high bass impact is required from a compact installation. Very high efficiency 105dB/W/m half space Dual 12 inch (300mm) direct radiating LF drivers with 3 inch (75mm) voice coils Compact low profile styling Generously sized, low noise ports Five year limited warranty Application includes: Clubs, bars and restaurants, Concert halls

Suppliers

Company
Product
Description
Supplier Links
Compact, Dual Driver Vented Sub-bass System with 3 Inch Voice Coils - AQ212 - Visual Sound, Inc.
Broomall, PA, USA
Compact, Dual Driver Vented Sub-bass System with 3 Inch Voice Coils
AQ212
Compact, Dual Driver Vented Sub-bass System with 3 Inch Voice Coils AQ212
Martin Audio Limited The AQ212 is a dual driver, direct radiating sub-bass in a heavily braced vented enclosure. It features two very efficient 12 inch (300mm) long-throw bass drivers with high power 3 inch (75mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ212's unobtrusive styling makes it the ideal partner for AQ Series full-range loudspeakers where high bass impact is required from a compact installation. Very high efficiency 105dB/W/m half space Dual 12 inch (300mm) direct radiating LF drivers with 3 inch (75mm) voice coils Compact low profile styling Generously sized, low noise ports Five year limited warranty Application includes: Clubs, bars and restaurants, Concert halls

Martin Audio Limited

The AQ212 is a dual driver, direct radiating sub-bass in a heavily braced vented enclosure. It features two very efficient 12 inch (300mm) long-throw bass drivers with high power 3 inch (75mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ212's unobtrusive styling makes it the ideal partner for AQ Series full-range loudspeakers where high bass impact is required from a compact installation.

  • Very high efficiency 105dB/W/m half space
  • Dual 12 inch (300mm) direct radiating LF drivers with 3 inch (75mm) voice coils
  • Compact low profile styling
  • Generously sized, low noise ports
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants, Concert halls
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ212
Product Name Compact, Dual Driver Vented Sub-bass System with 3 Inch Voice Coils
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 122 dB
Size 0.31 inch (8 mm)
View Details