Visual Sound, Inc. Constant-Directivity 40w Paging Loudspeaker with Rotating Bell APX40TN

Description
Atlas Sound Model APX40TN is a conservatively-rated , 40 watt constant-directivity paging loudspeaker for use in public address or paging applications. It combines constant-directivity with superior engineering design, achieving extraordinary performance with quick and easy installation. This constant-directivity loudspeaker offer exact positioning flexibility with a simple twist of the wrist. The APX loudspeaker is well-suited for indoor applications including commercial, light industrial, and large retail/distribution applications where clear and pleasant indoor paging/communication s and security are required. The speaker is also appropriate for installation in outdoor retail, commercial, recreational, and public use areas where dependable weatherproof performance is needed for communications and security. The neutral-grey finish compliments most interior or exterior surroundings. It may also be painted to match installation guidelines or cosmetics. 40 Watt Model Provides Better Output Over Competitive 15 and 30-Watt Standards Built-in Screen Protects Against Bug Nesting Coverage of 60° x 40° Across a Wide Frequency Range for Predictable Beamwidth Control Loudspeaker is Molded of High-Impact, Neutral-Grey Polycarbonate Resin with UV Light Inhibitor Rotating Bell Pivots in 15° Increments for Exact On-Site Positioning of Projection Angles Detailed in Acoustic Simulation Programs Universal 25/70/100V Transformer Includes a Rotary-Dial Selector for Easy Tap Identification Zinc die cast mounting bracket may be mounted to standard E.O. boxes banded to poles or removed for easy retrofit of existing AP Series loudspeakers.
Description
Atlas Sound Model APX40TN is a conservatively-rated , 40 watt constant-directivity paging loudspeaker for use in public address or paging applications. It combines constant-directivity with superior engineering design, achieving extraordinary performance with quick and easy installation. This constant-directivity loudspeaker offer exact positioning flexibility with a simple twist of the wrist. The APX loudspeaker is well-suited for indoor applications including commercial, light industrial, and large retail/distribution applications where clear and pleasant indoor paging/communication s and security are required. The speaker is also appropriate for installation in outdoor retail, commercial, recreational, and public use areas where dependable weatherproof performance is needed for communications and security. The neutral-grey finish compliments most interior or exterior surroundings. It may also be painted to match installation guidelines or cosmetics. 40 Watt Model Provides Better Output Over Competitive 15 and 30-Watt Standards Built-in Screen Protects Against Bug Nesting Coverage of 60° x 40° Across a Wide Frequency Range for Predictable Beamwidth Control Loudspeaker is Molded of High-Impact, Neutral-Grey Polycarbonate Resin with UV Light Inhibitor Rotating Bell Pivots in 15° Increments for Exact On-Site Positioning of Projection Angles Detailed in Acoustic Simulation Programs Universal 25/70/100V Transformer Includes a Rotary-Dial Selector for Easy Tap Identification Zinc die cast mounting bracket may be mounted to standard E.O. boxes banded to poles or removed for easy retrofit of existing AP Series loudspeakers.

Suppliers

Company
Product
Description
Supplier Links
Constant-Directivity 40w Paging Loudspeaker with Rotating Bell - APX40TN - Visual Sound, Inc.
Broomall, PA, USA
Constant-Directivity 40w Paging Loudspeaker with Rotating Bell
APX40TN
Constant-Directivity 40w Paging Loudspeaker with Rotating Bell APX40TN
Atlas Sound Model APX40TN is a conservatively-rated , 40 watt constant-directivity paging loudspeaker for use in public address or paging applications. It combines constant-directivity with superior engineering design, achieving extraordinary performance with quick and easy installation. This constant-directivity loudspeaker offer exact positioning flexibility with a simple twist of the wrist. The APX loudspeaker is well-suited for indoor applications including commercial, light industrial, and large retail/distribution applications where clear and pleasant indoor paging/communication s and security are required. The speaker is also appropriate for installation in outdoor retail, commercial, recreational, and public use areas where dependable weatherproof performance is needed for communications and security. The neutral-grey finish compliments most interior or exterior surroundings. It may also be painted to match installation guidelines or cosmetics. 40 Watt Model Provides Better Output Over Competitive 15 and 30-Watt Standards Built-in Screen Protects Against Bug Nesting Coverage of 60° x 40° Across a Wide Frequency Range for Predictable Beamwidth Control Loudspeaker is Molded of High-Impact, Neutral-Grey Polycarbonate Resin with UV Light Inhibitor Rotating Bell Pivots in 15° Increments for Exact On-Site Positioning of Projection Angles Detailed in Acoustic Simulation Programs Universal 25/70/100V Transformer Includes a Rotary-Dial Selector for Easy Tap Identification Zinc die cast mounting bracket may be mounted to standard E.O. boxes banded to poles or removed for easy retrofit of existing AP Series loudspeakers.

Atlas Sound

Model APX40TN is a conservatively-rated, 40 watt constant-directivity paging loudspeaker for use in public address or paging applications. It combines constant-directivity with superior engineering design, achieving extraordinary performance with quick and easy installation.
This constant-directivity loudspeaker offer exact positioning flexibility with a simple twist of the wrist. The APX loudspeaker is well-suited for indoor applications including commercial, light industrial, and large retail/distribution applications where clear and pleasant indoor paging/communications and security are required. The speaker is also appropriate for installation in outdoor retail, commercial, recreational, and public use areas where dependable weatherproof performance is needed for communications and security. The neutral-grey finish compliments most interior or exterior surroundings. It may also be painted to match installation guidelines or cosmetics.

  • 40 Watt Model Provides Better Output Over Competitive 15 and 30-Watt Standards
  • Built-in Screen Protects Against Bug Nesting
  • Coverage of 60° x 40° Across a Wide Frequency Range for Predictable Beamwidth Control
  • Loudspeaker is Molded of High-Impact, Neutral-Grey Polycarbonate Resin with UV Light Inhibitor
  • Rotating Bell Pivots in 15° Increments for Exact On-Site Positioning of Projection Angles Detailed in Acoustic Simulation Programs
  • Universal 25/70/100V Transformer Includes a Rotary-Dial Selector for Easy Tap Identification
  • Zinc die cast mounting bracket may be mounted to standard E.O. boxes banded to poles or removed for easy retrofit of existing AP Series loudspeakers.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APX40TN
Product Name Constant-Directivity 40w Paging Loudspeaker with Rotating Bell
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details