Visual Sound, Inc. Powered Speaker System APS 25-UH2

Description
Azden Corporation The APS 25-UH2 powered speaker system is a fully self-contained wireless sound reinforcement system with two UHF wireless handheld transmitters.
Description
Azden Corporation The APS 25-UH2 powered speaker system is a fully self-contained wireless sound reinforcement system with two UHF wireless handheld transmitters.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker System
APS 25-UH2
Powered Speaker System APS 25-UH2
Azden Corporation The APS 25-UH2 powered speaker system is a fully self-contained wireless sound reinforcement system with two UHF wireless handheld transmitters.

Azden Corporation

The APS 25-UH2 powered speaker system is a fully self-contained wireless sound reinforcement system with two UHF wireless handheld transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25-UH2
Product Name Powered Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 820 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details