Visual Sound, Inc. Flanged Omni-Purpose Loudspeaker 15-W w/Xfmr. (25/70.7/100V) APF-15T

Description
Atlas Sound Provide 15 watts of continuous power handling with superior intelligibility and efficiency with Atlas Sound APF Series Omni-Purpose® loudspeakers. Vandal-resistant units are designed for flange or recessed mounting to panels, interior/exterior walls, or ceilings. Metal construction withstands adverse temperatures, humidity and physical abuse. For flexibility and optimum adjustment convenience, transformer-equipped Model APF-15T includes the Vari-Tap® Control/connect center with 7 position, wattage/impedance selection switch. Weather-resistant metal construction and enclosed wiring terminals eliminate the need and cost of a backbox. However, for aesthetic consideration and retrofit convenience, models will flange mount to any standard size ceiling or wall baffle and/or enclosure capable of accommodating conventional 6" or 8" diameter loudspeakers. Model FAMT-6 mounting kit is required for 8" models.) Recessed installation may be accomplished by mounting Models APF-15 or APF-15T into a 4" or 5 1/2" deep opening, respectively, or to an L20 Series enclosure. L20 Series also includes mounting rings and baffles. Loudspeakers are finished in grey baked epoxy. Choose from matching grilles, enclosures and mounting. Rings (order separately) Double re-entrant design provides superior audibility of voice and tone signaling High-efficiency, 15 watt compression driver with proven record of outstanding service reliability May be flange or recess mounted Transformer(T) equipped version for 25, 70.7, or 100V line Vandal and environment-resistan t metal construction for outdoor or indoor use
Description
Atlas Sound Provide 15 watts of continuous power handling with superior intelligibility and efficiency with Atlas Sound APF Series Omni-Purpose® loudspeakers. Vandal-resistant units are designed for flange or recessed mounting to panels, interior/exterior walls, or ceilings. Metal construction withstands adverse temperatures, humidity and physical abuse. For flexibility and optimum adjustment convenience, transformer-equipped Model APF-15T includes the Vari-Tap® Control/connect center with 7 position, wattage/impedance selection switch. Weather-resistant metal construction and enclosed wiring terminals eliminate the need and cost of a backbox. However, for aesthetic consideration and retrofit convenience, models will flange mount to any standard size ceiling or wall baffle and/or enclosure capable of accommodating conventional 6" or 8" diameter loudspeakers. Model FAMT-6 mounting kit is required for 8" models.) Recessed installation may be accomplished by mounting Models APF-15 or APF-15T into a 4" or 5 1/2" deep opening, respectively, or to an L20 Series enclosure. L20 Series also includes mounting rings and baffles. Loudspeakers are finished in grey baked epoxy. Choose from matching grilles, enclosures and mounting. Rings (order separately) Double re-entrant design provides superior audibility of voice and tone signaling High-efficiency, 15 watt compression driver with proven record of outstanding service reliability May be flange or recess mounted Transformer(T) equipped version for 25, 70.7, or 100V line Vandal and environment-resistan t metal construction for outdoor or indoor use

Suppliers

Company
Product
Description
Supplier Links
Flanged Omni-Purpose Loudspeaker 15-W w/Xfmr. (25/70.7/100V) - APF-15T - Visual Sound, Inc.
Broomall, PA, USA
Flanged Omni-Purpose Loudspeaker 15-W w/Xfmr. (25/70.7/100V)
APF-15T
Flanged Omni-Purpose Loudspeaker 15-W w/Xfmr. (25/70.7/100V) APF-15T
Atlas Sound Provide 15 watts of continuous power handling with superior intelligibility and efficiency with Atlas Sound APF Series Omni-Purpose® loudspeakers. Vandal-resistant units are designed for flange or recessed mounting to panels, interior/exterior walls, or ceilings. Metal construction withstands adverse temperatures, humidity and physical abuse. For flexibility and optimum adjustment convenience, transformer-equipped Model APF-15T includes the Vari-Tap® Control/connect center with 7 position, wattage/impedance selection switch. Weather-resistant metal construction and enclosed wiring terminals eliminate the need and cost of a backbox. However, for aesthetic consideration and retrofit convenience, models will flange mount to any standard size ceiling or wall baffle and/or enclosure capable of accommodating conventional 6" or 8" diameter loudspeakers. Model FAMT-6 mounting kit is required for 8" models.) Recessed installation may be accomplished by mounting Models APF-15 or APF-15T into a 4" or 5 1/2" deep opening, respectively, or to an L20 Series enclosure. L20 Series also includes mounting rings and baffles. Loudspeakers are finished in grey baked epoxy. Choose from matching grilles, enclosures and mounting. Rings (order separately) Double re-entrant design provides superior audibility of voice and tone signaling High-efficiency, 15 watt compression driver with proven record of outstanding service reliability May be flange or recess mounted Transformer(T) equipped version for 25, 70.7, or 100V line Vandal and environment-resistan t metal construction for outdoor or indoor use

Atlas Sound

Provide 15 watts of continuous power handling with superior intelligibility and efficiency with Atlas Sound APF Series Omni-Purpose® loudspeakers.
Vandal-resistant units are designed for flange or recessed mounting to panels, interior/exterior walls, or ceilings.
Metal construction withstands adverse temperatures, humidity and physical abuse. For flexibility and optimum adjustment convenience, transformer-equipped Model APF-15T includes the Vari-Tap® Control/connect center with 7 position, wattage/impedance selection switch.
Weather-resistant metal construction and enclosed wiring terminals eliminate the need and cost of a backbox. However, for aesthetic consideration and retrofit convenience, models will flange mount to any standard size ceiling or wall baffle and/or enclosure capable of accommodating conventional 6" or 8" diameter loudspeakers. Model FAMT-6 mounting kit is required for 8" models.) Recessed installation may be accomplished by mounting Models APF-15 or APF-15T into a 4" or 5 1/2" deep opening, respectively, or to an L20 Series enclosure. L20 Series also includes mounting rings and baffles.
Loudspeakers are finished in grey baked epoxy.

  • Choose from matching grilles, enclosures and mounting. Rings (order separately)
  • Double re-entrant design provides superior audibility of voice and tone signaling
  • High-efficiency, 15 watt compression driver with proven record of outstanding service reliability
  • May be flange or recess mounted
  • Transformer(T) equipped version for 25, 70.7, or 100V line
  • Vandal and environment-resistant metal construction for outdoor or indoor use
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APF-15T
Product Name Flanged Omni-Purpose Loudspeaker 15-W w/Xfmr. (25/70.7/100V)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - DELTA 12M - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 1600 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details