Visual Sound, Inc. Flanged Omni-Purpose Loudspeaker 15-W 8 Ohms APF-15

Description
Atlas Sound Provide 15 watts of continuous power handling with superior intelligibility and efficiency with the Atlas Sound APF-15 Omni-Purpose® loudspeakers. Model APF-15T includes the Vari-Tap® Control/connect center with 7 position, wattage/impedance selection switch. Magnet assembly is equipped with self-aligning field replaceable diaphragm. Weather-resistant metal construction and enclosed wiring terminals eliminate the need and cost of a backbox. However, for aesthetic consideration and retrofit convenience, models will flange mount to any standard size ceiling or wall baffle and/or enclosure capable of accommodating conventional 6" or 8" diameter loudspeakers. Recessed installation may be accomplished by mounting Model APF-15T into a 4" or 5 1/2" deep opening, or to an L20 Series enclosure. L20 Series also includes mounting rings and baffles. Loudspeaker is finished in grey baked epoxy. 8-ohm model Choose from matching grilles, enclosures and mounting. Rings (order separately) Double re-entrant design provides superior audibility of voice and tone signaling High-efficiency, 15 watt compression driver with proven record of outstanding service reliability May be flange or recess mounted Vandal and environment-resistan t metal construction for outdoor or indoor use
Description
Atlas Sound Provide 15 watts of continuous power handling with superior intelligibility and efficiency with the Atlas Sound APF-15 Omni-Purpose® loudspeakers. Model APF-15T includes the Vari-Tap® Control/connect center with 7 position, wattage/impedance selection switch. Magnet assembly is equipped with self-aligning field replaceable diaphragm. Weather-resistant metal construction and enclosed wiring terminals eliminate the need and cost of a backbox. However, for aesthetic consideration and retrofit convenience, models will flange mount to any standard size ceiling or wall baffle and/or enclosure capable of accommodating conventional 6" or 8" diameter loudspeakers. Recessed installation may be accomplished by mounting Model APF-15T into a 4" or 5 1/2" deep opening, or to an L20 Series enclosure. L20 Series also includes mounting rings and baffles. Loudspeaker is finished in grey baked epoxy. 8-ohm model Choose from matching grilles, enclosures and mounting. Rings (order separately) Double re-entrant design provides superior audibility of voice and tone signaling High-efficiency, 15 watt compression driver with proven record of outstanding service reliability May be flange or recess mounted Vandal and environment-resistan t metal construction for outdoor or indoor use

Suppliers

Company
Product
Description
Supplier Links
Flanged Omni-Purpose Loudspeaker 15-W 8 Ohms - APF-15 - Visual Sound, Inc.
Broomall, PA, USA
Flanged Omni-Purpose Loudspeaker 15-W 8 Ohms
APF-15
Flanged Omni-Purpose Loudspeaker 15-W 8 Ohms APF-15
Atlas Sound Provide 15 watts of continuous power handling with superior intelligibility and efficiency with the Atlas Sound APF-15 Omni-Purpose® loudspeakers. Model APF-15T includes the Vari-Tap® Control/connect center with 7 position, wattage/impedance selection switch. Magnet assembly is equipped with self-aligning field replaceable diaphragm. Weather-resistant metal construction and enclosed wiring terminals eliminate the need and cost of a backbox. However, for aesthetic consideration and retrofit convenience, models will flange mount to any standard size ceiling or wall baffle and/or enclosure capable of accommodating conventional 6" or 8" diameter loudspeakers. Recessed installation may be accomplished by mounting Model APF-15T into a 4" or 5 1/2" deep opening, or to an L20 Series enclosure. L20 Series also includes mounting rings and baffles. Loudspeaker is finished in grey baked epoxy. 8-ohm model Choose from matching grilles, enclosures and mounting. Rings (order separately) Double re-entrant design provides superior audibility of voice and tone signaling High-efficiency, 15 watt compression driver with proven record of outstanding service reliability May be flange or recess mounted Vandal and environment-resistan t metal construction for outdoor or indoor use

Atlas Sound

Provide 15 watts of continuous power handling with superior intelligibility and efficiency with the Atlas Sound APF-15 Omni-Purpose® loudspeakers. Model APF-15T includes the Vari-Tap® Control/connect center with 7 position, wattage/impedance selection switch. Magnet assembly is equipped with self-aligning field replaceable diaphragm. Weather-resistant metal construction and enclosed wiring terminals eliminate the need and cost of a backbox. However, for aesthetic consideration and retrofit convenience, models will flange mount to any standard size ceiling or wall baffle and/or enclosure capable of accommodating conventional 6" or 8" diameter loudspeakers. Recessed installation may be accomplished by mounting Model APF-15T into a 4" or 5 1/2" deep opening, or to an L20 Series enclosure. L20 Series also includes mounting rings and baffles. Loudspeaker is finished in grey baked epoxy.

  • 8-ohm model
  • Choose from matching grilles, enclosures and mounting. Rings (order separately)
  • Double re-entrant design provides superior audibility of voice and tone signaling
  • High-efficiency, 15 watt compression driver with proven record of outstanding service reliability
  • May be flange or recess mounted
  • Vandal and environment-resistant metal construction for outdoor or indoor use
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APF-15
Product Name Flanged Omni-Purpose Loudspeaker 15-W 8 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details