Visual Sound, Inc. APC 19" Rack LCD Console AP5719

Description
APC by Schneider Electric 1U rack-mountable keyboard, mouse, LCD console and optional integrated KVM Switch Includes: C13-C14 power cord, Documentation CD, Firmware upgrade cable, Installation guide, NEMA 5-15 power cord, PS2 KVM cable, Rack mounting hardware, Single user rack mount kit, USB cable, USB KVM cable
Description
APC by Schneider Electric 1U rack-mountable keyboard, mouse, LCD console and optional integrated KVM Switch Includes: C13-C14 power cord, Documentation CD, Firmware upgrade cable, Installation guide, NEMA 5-15 power cord, PS2 KVM cable, Rack mounting hardware, Single user rack mount kit, USB cable, USB KVM cable

Suppliers

Company
Product
Description
Supplier Links
APC 19
Broomall, PA, USA
APC 19" Rack LCD Console
AP5719
APC 19" Rack LCD Console AP5719
APC by Schneider Electric 1U rack-mountable keyboard, mouse, LCD console and optional integrated KVM Switch Includes: C13-C14 power cord, Documentation CD, Firmware upgrade cable, Installation guide, NEMA 5-15 power cord, PS2 KVM cable, Rack mounting hardware, Single user rack mount kit, USB cable, USB KVM cable

APC by Schneider Electric

1U rack-mountable keyboard, mouse, LCD console and optional integrated KVM Switch

  • Includes: C13-C14 power cord, Documentation CD, Firmware upgrade cable, Installation guide, NEMA 5-15 power cord, PS2 KVM cable, Rack mounting hardware, Single user rack mount kit, USB cable, USB KVM cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number AP5719
Product Name APC 19" Rack LCD Console
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1192-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.5000 kwatts
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supplies - 2355101 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details