Visual Sound, Inc. APC 17" Rack LCD Console AP5717

Description
APC by Schneider Electric 1U rack-mountable keyboard, mouse, LCD console and optional integrated KVM Switch Includes: C13-C14 power cord, Documentation CD, Firmware upgrade cable, Installation guide, NEMA 5-15 power cord, PS2 KVM cable, Single user rack mount kit, USB cable, USB KVM cable
Description
APC by Schneider Electric 1U rack-mountable keyboard, mouse, LCD console and optional integrated KVM Switch Includes: C13-C14 power cord, Documentation CD, Firmware upgrade cable, Installation guide, NEMA 5-15 power cord, PS2 KVM cable, Single user rack mount kit, USB cable, USB KVM cable

Suppliers

Company
Product
Description
Supplier Links
APC 17
Broomall, PA, USA
APC 17" Rack LCD Console
AP5717
APC 17" Rack LCD Console AP5717
APC by Schneider Electric 1U rack-mountable keyboard, mouse, LCD console and optional integrated KVM Switch Includes: C13-C14 power cord, Documentation CD, Firmware upgrade cable, Installation guide, NEMA 5-15 power cord, PS2 KVM cable, Single user rack mount kit, USB cable, USB KVM cable

APC by Schneider Electric

1U rack-mountable keyboard, mouse, LCD console and optional integrated KVM Switch

  • Includes: C13-C14 power cord, Documentation CD, Firmware upgrade cable, Installation guide, NEMA 5-15 power cord, PS2 KVM cable, Single user rack mount kit, USB cable, USB KVM cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number AP5717
Product Name APC 17" Rack LCD Console
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2472076 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1205-5 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details