Visual Sound, Inc. Omni-Purpose Loudspeaker 30-W., w/Xfmr. (25/70.7/100V) AP-30T

Description
Atlas Sound The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30T operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment resistant for outdoor & indoor use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling World Recognized for Quality and Dependability
Description
Atlas Sound The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30T operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment resistant for outdoor & indoor use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling World Recognized for Quality and Dependability

Suppliers

Company
Product
Description
Supplier Links
Omni-Purpose Loudspeaker 30-W., w/Xfmr. (25/70.7/100V) - AP-30T - Visual Sound, Inc.
Broomall, PA, USA
Omni-Purpose Loudspeaker 30-W., w/Xfmr. (25/70.7/100V)
AP-30T
Omni-Purpose Loudspeaker 30-W., w/Xfmr. (25/70.7/100V) AP-30T
Atlas Sound The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30T operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment resistant for outdoor & indoor use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling World Recognized for Quality and Dependability

Atlas Sound

The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency.
The AP-30T operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication.
The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars.
AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy.

  • Environment resistant for outdoor & indoor use
  • Grey Finish
  • High-Efficiency Driver with Proven Performance Reliability
  • Omni-Purpose® Bracket for Precise Positioning
  • Superior Intelligibility for Voice and Tone Signaling
  • World Recognized for Quality and Dependability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AP-30T
Product Name Omni-Purpose Loudspeaker 30-W., w/Xfmr. (25/70.7/100V)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details