Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White AP-300

Description
Lowell Manufacturing Company AP-300: full-perforation steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company AP-300: full-perforation steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White - AP-300 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White
AP-300
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White AP-300
Lowell Manufacturing Company AP-300: full-perforation steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

AP-300: full-perforation steel grille and frame (fits backbox PC312)
GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AP-300
Product Name Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1318-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers