Visual Sound, Inc. ABS cases Anvil Iron® series

Description
Anvil Case Company, A Division of Caltron Packaging Group Anvil Iron® is our most durable line. It utilizes an extremely tough defensive covering over the plywood that provides additional protection to cases that are constantly on the go, and often subjected to forklift applications. The case wall is a custom laminated process that is composed of 1/8" high density solid core composite, precision bonded to top grade plywood, resulting in a case wall that is built to take abuse far exceeding traditional ABS cases. ATA Category 300, Specification 1 compliant Steel split rivet construction Heavy-duty steel ball corners Premium, large recessed handles and latches Reinforcement brackets throughout 1/4 in. or 3/8 in. ACX Plywood (laminated thickness 3/8 in. and 1/2 in.) Available in Blue or Black exterior 4 in. Super Heavy-Duty casters, with or without brakes Roll-in ramps with heavy duty supports Forklift skids - 4 x 4 solid wood or aluminum tube style Forklift protector plates Shipping label plates Locking devices Custom company logo silk screening (one color) See ATA section for additional options
Description
Anvil Case Company, A Division of Caltron Packaging Group Anvil Iron® is our most durable line. It utilizes an extremely tough defensive covering over the plywood that provides additional protection to cases that are constantly on the go, and often subjected to forklift applications. The case wall is a custom laminated process that is composed of 1/8" high density solid core composite, precision bonded to top grade plywood, resulting in a case wall that is built to take abuse far exceeding traditional ABS cases. ATA Category 300, Specification 1 compliant Steel split rivet construction Heavy-duty steel ball corners Premium, large recessed handles and latches Reinforcement brackets throughout 1/4 in. or 3/8 in. ACX Plywood (laminated thickness 3/8 in. and 1/2 in.) Available in Blue or Black exterior 4 in. Super Heavy-Duty casters, with or without brakes Roll-in ramps with heavy duty supports Forklift skids - 4 x 4 solid wood or aluminum tube style Forklift protector plates Shipping label plates Locking devices Custom company logo silk screening (one color) See ATA section for additional options

Suppliers

Company
Product
Description
Supplier Links
Anvil Case Company, A Division of Caltron Packaging Group Anvil Iron® is our most durable line. It utilizes an extremely tough defensive covering over the plywood that provides additional protection to cases that are constantly on the go, and often subjected to forklift applications. The case wall is a custom laminated process that is composed of 1/8" high density solid core composite, precision bonded to top grade plywood, resulting in a case wall that is built to take abuse far exceeding traditional ABS cases. ATA Category 300, Specification 1 compliant Steel split rivet construction Heavy-duty steel ball corners Premium, large recessed handles and latches Reinforcement brackets throughout 1/4 in. or 3/8 in. ACX Plywood (laminated thickness 3/8 in. and 1/2 in.) Available in Blue or Black exterior 4 in. Super Heavy-Duty casters, with or without brakes Roll-in ramps with heavy duty supports Forklift skids - 4 x 4 solid wood or aluminum tube style Forklift protector plates Shipping label plates Locking devices Custom company logo silk screening (one color) See ATA section for additional options

Anvil Case Company, A Division of Caltron Packaging Group

Anvil Iron® is our most durable line. It utilizes an extremely tough defensive covering over the plywood that provides additional protection to cases that are constantly on the go, and often subjected to forklift applications. The case wall is a custom laminated process that is composed of 1/8" high density solid core composite, precision bonded to top grade plywood, resulting in a case wall that is built to take abuse far exceeding traditional ABS cases.

  • ATA Category 300, Specification 1 compliant
  • Steel split rivet construction
  • Heavy-duty steel ball corners
  • Premium, large recessed handles and latches
  • Reinforcement brackets throughout
  • 1/4 in. or 3/8 in. ACX Plywood (laminated thickness 3/8 in. and 1/2 in.)
  • Available in Blue or Black exterior
  • 4 in. Super Heavy-Duty casters, with or without brakes
  • Roll-in ramps with heavy duty supports
  • Forklift skids - 4 x 4 solid wood or aluminum tube style
  • Forklift protector plates
  • Shipping label plates
  • Locking devices
  • Custom company logo silk screening (one color)
  • See ATA section for additional options
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number Anvil Iron® series
Product Name ABS cases
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details