Visual Sound, Inc. Wall Plate-Stainless Steel, 2-gang, Dial Scale ANP-2

Description
Lowell Manufacturing Company ANP-2: stainless steel wall plate with volume control scale (0-10), 2-gang
Description
Lowell Manufacturing Company ANP-2: stainless steel wall plate with volume control scale (0-10), 2-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Stainless Steel, 2-gang, Dial Scale - ANP-2 - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Stainless Steel, 2-gang, Dial Scale
ANP-2
Wall Plate-Stainless Steel, 2-gang, Dial Scale ANP-2
Lowell Manufacturing Company ANP-2: stainless steel wall plate with volume control scale (0-10), 2-gang

Lowell Manufacturing Company

ANP-2: stainless steel wall plate with volume control scale (0-10), 2-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ANP-2
Product Name Wall Plate-Stainless Steel, 2-gang, Dial Scale
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 423-1250-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers