Visual Sound, Inc. 5" Amplified Speaker Package AMP1S54

Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5 & Pwr. Supply, 3 ea. IC5, 4 ea. Tile Bridges & Backcans
Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5 & Pwr. Supply, 3 ea. IC5, 4 ea. Tile Bridges & Backcans

Suppliers

Company
Product
Description
Supplier Links
5
Broomall, PA, USA
5" Amplified Speaker Package
AMP1S54
5" Amplified Speaker Package AMP1S54
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5 & Pwr. Supply, 3 ea. IC5, 4 ea. Tile Bridges & Backcans

OWI, Inc.

Amplified Speaker Package includes 1 ea. AMPIC5 & Pwr. Supply, 3 ea. IC5, 4 ea. Tile Bridges & Backcans

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1S54
Product Name 5" Amplified Speaker Package
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 110 dB
Maximum Power 0.0100 watts
Sensitivity 65 dB
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details