Visual Sound, Inc. Heavy duty omni directional paging microphone (2 DPDT sealed switches) AMC105-2-19

Description
Astatic Commercial Audio Products The AMC 105-2-19 is a dual zone omnidirectional microphone designed especially for fixed or gooseneck mounting in quality sound installations. A smooth, wide band frequency response with a slight "presence" boost at 2kHz, gives a natural, crisp, highly intelligible sound. Two DPDT sealed micro switches, with color coded buttons for easy identification, permits paging in two areas, and an all-call feature is obtained by depressing both buttons simultaneously. The AMC105-2-19 is extremely rugged and reliable, and will stand up under the most strenuous handling conditions to provide years of dependable service. Low impedance, wired normally open
Description
Astatic Commercial Audio Products The AMC 105-2-19 is a dual zone omnidirectional microphone designed especially for fixed or gooseneck mounting in quality sound installations. A smooth, wide band frequency response with a slight "presence" boost at 2kHz, gives a natural, crisp, highly intelligible sound. Two DPDT sealed micro switches, with color coded buttons for easy identification, permits paging in two areas, and an all-call feature is obtained by depressing both buttons simultaneously. The AMC105-2-19 is extremely rugged and reliable, and will stand up under the most strenuous handling conditions to provide years of dependable service. Low impedance, wired normally open

Suppliers

Company
Product
Description
Supplier Links
Heavy duty omni directional paging microphone (2 DPDT sealed switches) - AMC105-2-19 - Visual Sound, Inc.
Broomall, PA, USA
Heavy duty omni directional paging microphone (2 DPDT sealed switches)
AMC105-2-19
Heavy duty omni directional paging microphone (2 DPDT sealed switches) AMC105-2-19
Astatic Commercial Audio Products The AMC 105-2-19 is a dual zone omnidirectional microphone designed especially for fixed or gooseneck mounting in quality sound installations. A smooth, wide band frequency response with a slight "presence" boost at 2kHz, gives a natural, crisp, highly intelligible sound. Two DPDT sealed micro switches, with color coded buttons for easy identification, permits paging in two areas, and an all-call feature is obtained by depressing both buttons simultaneously. The AMC105-2-19 is extremely rugged and reliable, and will stand up under the most strenuous handling conditions to provide years of dependable service. Low impedance, wired normally open

Astatic Commercial Audio Products

The AMC 105-2-19 is a dual zone omnidirectional microphone designed especially for fixed or gooseneck mounting in quality sound installations. A smooth, wide band frequency response with a slight "presence" boost at 2kHz, gives a natural, crisp, highly intelligible sound. Two DPDT sealed micro switches, with color coded buttons for easy identification, permits paging in two areas, and an all-call feature is obtained by depressing both buttons simultaneously. The AMC105-2-19 is extremely rugged and reliable, and will stand up under the most strenuous handling conditions to provide years of dependable service. Low impedance, wired normally open

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AMC105-2-19
Product Name Heavy duty omni directional paging microphone (2 DPDT sealed switches)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Dynamic Instrument Microphone - f5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 55 to 15000 Hz
Sensitivity 2.2 mV/Pa (15168 mV/psi)
View Details