Visual Sound, Inc. 60 x 40 Degree Large Format Mid/High Horn AM604

Description
Martin Audio Limited The AM604 is an extended range mid/high system which has been developed specifically for large scale install applications such as arenas and stadia. It can be used in either a bi-amplified or optional 2-way passive configuration. As a stand-alone system it provides exceptional intelligibility over its uniform 60° x 40° coverage pattern. For full-range music reproduction, it can also be used in conjunction with the AS118 low-frequency loudspeaker. 60° x 40° large format horn High SPL mid/high install system Lightweight composite construction Port assisted, large format 10 inch (250mm) mid horn 1.4 inch (35mm) exit high frequency horn Constant directivity in both horizontal and vertical planes Application includes: Sports Stadia, Arenas and Exhibition halls
Description
Martin Audio Limited The AM604 is an extended range mid/high system which has been developed specifically for large scale install applications such as arenas and stadia. It can be used in either a bi-amplified or optional 2-way passive configuration. As a stand-alone system it provides exceptional intelligibility over its uniform 60° x 40° coverage pattern. For full-range music reproduction, it can also be used in conjunction with the AS118 low-frequency loudspeaker. 60° x 40° large format horn High SPL mid/high install system Lightweight composite construction Port assisted, large format 10 inch (250mm) mid horn 1.4 inch (35mm) exit high frequency horn Constant directivity in both horizontal and vertical planes Application includes: Sports Stadia, Arenas and Exhibition halls

Suppliers

Company
Product
Description
Supplier Links
60 x 40 Degree Large Format Mid/High Horn - AM604 - Visual Sound, Inc.
Broomall, PA, USA
60 x 40 Degree Large Format Mid/High Horn
AM604
60 x 40 Degree Large Format Mid/High Horn AM604
Martin Audio Limited The AM604 is an extended range mid/high system which has been developed specifically for large scale install applications such as arenas and stadia. It can be used in either a bi-amplified or optional 2-way passive configuration. As a stand-alone system it provides exceptional intelligibility over its uniform 60° x 40° coverage pattern. For full-range music reproduction, it can also be used in conjunction with the AS118 low-frequency loudspeaker. 60° x 40° large format horn High SPL mid/high install system Lightweight composite construction Port assisted, large format 10 inch (250mm) mid horn 1.4 inch (35mm) exit high frequency horn Constant directivity in both horizontal and vertical planes Application includes: Sports Stadia, Arenas and Exhibition halls

Martin Audio Limited

The AM604 is an extended range mid/high system which has been developed specifically for large scale install applications such as arenas and stadia. It can be used in either a bi-amplified or optional 2-way passive configuration. As a stand-alone system it provides exceptional intelligibility over its uniform 60° x 40° coverage pattern. For full-range music reproduction, it can also be used in conjunction with the AS118 low-frequency loudspeaker.

  • 60° x 40° large format horn
  • High SPL mid/high install system
  • Lightweight composite construction
  • Port assisted, large format 10 inch (250mm) mid horn
  • 1.4 inch (35mm) exit high frequency horn
  • Constant directivity in both horizontal and vertical planes
  • Application includes: Sports Stadia, Arenas and Exhibition halls
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM604
Product Name 60 x 40 Degree Large Format Mid/High Horn
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
V-5.1 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details