Visual Sound, Inc. 40 x 40 Degree Large Format Mid/High Horn AM404

Description
Martin Audio Limited The AM404 is an extended range mid/high system which has been developed specifically for large scale install applications such as arenas and stadia. It can be used in either a bi-amplified or optional 2-way passive configuration. As a stand-alone system it provides exceptional intelligibility over its uniform 40° x 40° coverage pattern. For full-range music reproduction, it can also be used in conjunction with the AS118 low-frequency loudspeaker. 40° x 40° large format horn High SPL mid/high install system Lightweight composite construction Port assisted, large format 10 inch (250mm) mid horn 1.4 inch (35mm) exit high frequency horn Constant directivity in both horizontal and vertical planes Application includes: Sports Stadia, Arenas and Exhibition halls
Description
Martin Audio Limited The AM404 is an extended range mid/high system which has been developed specifically for large scale install applications such as arenas and stadia. It can be used in either a bi-amplified or optional 2-way passive configuration. As a stand-alone system it provides exceptional intelligibility over its uniform 40° x 40° coverage pattern. For full-range music reproduction, it can also be used in conjunction with the AS118 low-frequency loudspeaker. 40° x 40° large format horn High SPL mid/high install system Lightweight composite construction Port assisted, large format 10 inch (250mm) mid horn 1.4 inch (35mm) exit high frequency horn Constant directivity in both horizontal and vertical planes Application includes: Sports Stadia, Arenas and Exhibition halls

Suppliers

Company
Product
Description
Supplier Links
40 x 40 Degree Large Format Mid/High Horn - AM404 - Visual Sound, Inc.
Broomall, PA, USA
40 x 40 Degree Large Format Mid/High Horn
AM404
40 x 40 Degree Large Format Mid/High Horn AM404
Martin Audio Limited The AM404 is an extended range mid/high system which has been developed specifically for large scale install applications such as arenas and stadia. It can be used in either a bi-amplified or optional 2-way passive configuration. As a stand-alone system it provides exceptional intelligibility over its uniform 40° x 40° coverage pattern. For full-range music reproduction, it can also be used in conjunction with the AS118 low-frequency loudspeaker. 40° x 40° large format horn High SPL mid/high install system Lightweight composite construction Port assisted, large format 10 inch (250mm) mid horn 1.4 inch (35mm) exit high frequency horn Constant directivity in both horizontal and vertical planes Application includes: Sports Stadia, Arenas and Exhibition halls

Martin Audio Limited

The AM404 is an extended range mid/high system which has been developed specifically for large scale install applications such as arenas and stadia. It can be used in either a bi-amplified or optional 2-way passive configuration. As a stand-alone system it provides exceptional intelligibility over its uniform 40° x 40° coverage pattern. For full-range music reproduction, it can also be used in conjunction with the AS118 low-frequency loudspeaker.

  • 40° x 40° large format horn
  • High SPL mid/high install system
  • Lightweight composite construction
  • Port assisted, large format 10 inch (250mm) mid horn
  • 1.4 inch (35mm) exit high frequency horn
  • Constant directivity in both horizontal and vertical planes
  • Application includes: Sports Stadia, Arenas and Exhibition halls
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM404
Product Name 40 x 40 Degree Large Format Mid/High Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 575 ohms
Sensitivity 113 dB
Size 0.30 inch (8 mm)
View Details