Visual Sound, Inc. Wide-bandwidth Weatherised System AM15

Description
Martin Audio Limited The AM15 is a 2-way passive enclosure that has been specifically designed for applications such as stadiums and arenas where high SPL and weather resistance are of prime importance. The AM15 has a 400 watt 15 inch (380mm) direct radiating reflex loaded low frequency transducer with a waterproof cone coupled with a 1.4 inch (35mm) exit HF compression driver mounted on a rotatable 80° horizontal x 50° vertical constant directivity horn. The enclosure is of a vertical trapezoid design and horizontally formatted to reduce sightline obstruction. The AM15 is finished, both internally and externally, in a textured, high-density polyurethane coating. It is supplied with a protective grille that is heavy galvanised and powder-coated and fitted with an integral water barrier to ensure product reliability over many years. Wide bandwidth system Textured high-density polyurethane coating both internal and external User rotatable 80° x 50° horn High power output 1.4 inch (35mm) exit compression driver Five year limited warranty Application includes: Sports Stadia, Arenas and Exhibition halls
Description
Martin Audio Limited The AM15 is a 2-way passive enclosure that has been specifically designed for applications such as stadiums and arenas where high SPL and weather resistance are of prime importance. The AM15 has a 400 watt 15 inch (380mm) direct radiating reflex loaded low frequency transducer with a waterproof cone coupled with a 1.4 inch (35mm) exit HF compression driver mounted on a rotatable 80° horizontal x 50° vertical constant directivity horn. The enclosure is of a vertical trapezoid design and horizontally formatted to reduce sightline obstruction. The AM15 is finished, both internally and externally, in a textured, high-density polyurethane coating. It is supplied with a protective grille that is heavy galvanised and powder-coated and fitted with an integral water barrier to ensure product reliability over many years. Wide bandwidth system Textured high-density polyurethane coating both internal and external User rotatable 80° x 50° horn High power output 1.4 inch (35mm) exit compression driver Five year limited warranty Application includes: Sports Stadia, Arenas and Exhibition halls

Suppliers

Company
Product
Description
Supplier Links
Wide-bandwidth Weatherised System - AM15 - Visual Sound, Inc.
Broomall, PA, USA
Wide-bandwidth Weatherised System
AM15
Wide-bandwidth Weatherised System AM15
Martin Audio Limited The AM15 is a 2-way passive enclosure that has been specifically designed for applications such as stadiums and arenas where high SPL and weather resistance are of prime importance. The AM15 has a 400 watt 15 inch (380mm) direct radiating reflex loaded low frequency transducer with a waterproof cone coupled with a 1.4 inch (35mm) exit HF compression driver mounted on a rotatable 80° horizontal x 50° vertical constant directivity horn. The enclosure is of a vertical trapezoid design and horizontally formatted to reduce sightline obstruction. The AM15 is finished, both internally and externally, in a textured, high-density polyurethane coating. It is supplied with a protective grille that is heavy galvanised and powder-coated and fitted with an integral water barrier to ensure product reliability over many years. Wide bandwidth system Textured high-density polyurethane coating both internal and external User rotatable 80° x 50° horn High power output 1.4 inch (35mm) exit compression driver Five year limited warranty Application includes: Sports Stadia, Arenas and Exhibition halls

Martin Audio Limited

The AM15 is a 2-way passive enclosure that has been specifically designed for applications such as stadiums and arenas where high SPL and weather resistance are of prime importance. The AM15 has a 400 watt 15 inch (380mm) direct radiating reflex loaded low frequency transducer with a waterproof cone coupled with a 1.4 inch (35mm) exit HF compression driver mounted on a rotatable 80° horizontal x 50° vertical constant directivity horn. The enclosure is of a vertical trapezoid design and horizontally formatted to reduce sightline obstruction. The AM15 is finished, both internally and externally, in a textured, high-density polyurethane coating. It is supplied with a protective grille that is heavy galvanised and powder-coated and fitted with an integral water barrier to ensure product reliability over many years.

  • Wide bandwidth system
  • Textured high-density polyurethane coating both internal and external
  • User rotatable 80° x 50° horn
  • High power output
  • 1.4 inch (35mm) exit compression driver
  • Five year limited warranty
  • Application includes: Sports Stadia, Arenas and Exhibition halls
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM15
Product Name Wide-bandwidth Weatherised System
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details