Visual Sound, Inc. 46" Commercial Grade LCD with Samsung DiD Panel High Brightness (1,500) ALM46H1

Description
AKIRA The ALM Series offer special features designed for commercial use whether used for single monitor or video wall installations with the SAMSUNG DiD LCD panel. The ALM Series offers the Commercial Grade Difference--- Reliability and Features ALM46H1 The 46" open frame LCD in high brightness (1,500) is for single unit use or for creating video walls designed for commercial applications including digital signage, public displays, kiosks and various applications for both indoors and outdoors. * Commercial grade Samsung DiD panel *Built in video wall processor for controlling up to 99x99 matrix *Analog & digital video signal (DVI/HDMI) daisy chain capability *Module kit design which with the use of our swing out mounting system allows for servicing without dismantle *Optional Autostereoscopic 3D, TouchScreen and cosmetic bezel *Easy to use software control RS232 or remote control *Designed and assembled in the U.S. Status and diagnostic reports sent through serial ports Burn-In Prevention for long term static image displaying with heat block filters which move heat away from the panel Open frame design allows for installation into kiosks, enclosures or as is but decorative bezels and protective glass are available Picture in Picture/Picture on Picture and the optional quadrant view displays up to 4 images simultaneously Built in video processor allows for video wall applications 4 fans with heat sensors only operate when needed to maintain optimal temperature and quiet operation Auto Brightness Control is achieved by ambient light sensors which detect and adjust the panel brightness for optimal viewing FCC and NTRL certified Hot Run Operation for automatic power ON when AC power is detected Automatic Status & Error Report: Automatic status update and error messages are sent through RS232C Adaptive Multimedia Player-Optional PC & USB inputs Real Time Clock -Accurate Timer for accurate control of Auto-On & Off, Sleep Timer Analog to Digital Conversion for Looping-Component signal is converted to DVI digital signal for multi display(Video wall) looping for superior alignment color adjustment No Dismantle for Service -Customized swing out mount mechanism allows for easy installation and service. Dismantling of units for service is not necessary. Radio Frequency Remote Controller) Easy to use control monitor from any location. Schedule Management-Three scenarios per day for On/Off and Input selection. Seven days a week for a total of 21 schedules. Non-volatile memory. Works with RTC for accurate timing. Status reports are sent to RS232c to control external devices accordingly Optional: decorative bezel, enclosures, custom wall mount/swing out mount and custom stand.
Description
AKIRA The ALM Series offer special features designed for commercial use whether used for single monitor or video wall installations with the SAMSUNG DiD LCD panel. The ALM Series offers the Commercial Grade Difference--- Reliability and Features ALM46H1 The 46" open frame LCD in high brightness (1,500) is for single unit use or for creating video walls designed for commercial applications including digital signage, public displays, kiosks and various applications for both indoors and outdoors. * Commercial grade Samsung DiD panel *Built in video wall processor for controlling up to 99x99 matrix *Analog & digital video signal (DVI/HDMI) daisy chain capability *Module kit design which with the use of our swing out mounting system allows for servicing without dismantle *Optional Autostereoscopic 3D, TouchScreen and cosmetic bezel *Easy to use software control RS232 or remote control *Designed and assembled in the U.S. Status and diagnostic reports sent through serial ports Burn-In Prevention for long term static image displaying with heat block filters which move heat away from the panel Open frame design allows for installation into kiosks, enclosures or as is but decorative bezels and protective glass are available Picture in Picture/Picture on Picture and the optional quadrant view displays up to 4 images simultaneously Built in video processor allows for video wall applications 4 fans with heat sensors only operate when needed to maintain optimal temperature and quiet operation Auto Brightness Control is achieved by ambient light sensors which detect and adjust the panel brightness for optimal viewing FCC and NTRL certified Hot Run Operation for automatic power ON when AC power is detected Automatic Status & Error Report: Automatic status update and error messages are sent through RS232C Adaptive Multimedia Player-Optional PC & USB inputs Real Time Clock -Accurate Timer for accurate control of Auto-On & Off, Sleep Timer Analog to Digital Conversion for Looping-Component signal is converted to DVI digital signal for multi display(Video wall) looping for superior alignment color adjustment No Dismantle for Service -Customized swing out mount mechanism allows for easy installation and service. Dismantling of units for service is not necessary. Radio Frequency Remote Controller) Easy to use control monitor from any location. Schedule Management-Three scenarios per day for On/Off and Input selection. Seven days a week for a total of 21 schedules. Non-volatile memory. Works with RTC for accurate timing. Status reports are sent to RS232c to control external devices accordingly Optional: decorative bezel, enclosures, custom wall mount/swing out mount and custom stand.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
46" Commercial Grade LCD with Samsung DiD Panel High Brightness (1,500)
ALM46H1
46" Commercial Grade LCD with Samsung DiD Panel High Brightness (1,500) ALM46H1
AKIRA The ALM Series offer special features designed for commercial use whether used for single monitor or video wall installations with the SAMSUNG DiD LCD panel. The ALM Series offers the Commercial Grade Difference--- Reliability and Features ALM46H1 The 46" open frame LCD in high brightness (1,500) is for single unit use or for creating video walls designed for commercial applications including digital signage, public displays, kiosks and various applications for both indoors and outdoors. * Commercial grade Samsung DiD panel *Built in video wall processor for controlling up to 99x99 matrix *Analog & digital video signal (DVI/HDMI) daisy chain capability *Module kit design which with the use of our swing out mounting system allows for servicing without dismantle *Optional Autostereoscopic 3D, TouchScreen and cosmetic bezel *Easy to use software control RS232 or remote control *Designed and assembled in the U.S. Status and diagnostic reports sent through serial ports Burn-In Prevention for long term static image displaying with heat block filters which move heat away from the panel Open frame design allows for installation into kiosks, enclosures or as is but decorative bezels and protective glass are available Picture in Picture/Picture on Picture and the optional quadrant view displays up to 4 images simultaneously Built in video processor allows for video wall applications 4 fans with heat sensors only operate when needed to maintain optimal temperature and quiet operation Auto Brightness Control is achieved by ambient light sensors which detect and adjust the panel brightness for optimal viewing FCC and NTRL certified Hot Run Operation for automatic power ON when AC power is detected Automatic Status & Error Report: Automatic status update and error messages are sent through RS232C Adaptive Multimedia Player-Optional PC & USB inputs Real Time Clock -Accurate Timer for accurate control of Auto-On & Off, Sleep Timer Analog to Digital Conversion for Looping-Component signal is converted to DVI digital signal for multi display(Video wall) looping for superior alignment color adjustment No Dismantle for Service -Customized swing out mount mechanism allows for easy installation and service. Dismantling of units for service is not necessary. Radio Frequency Remote Controller) Easy to use control monitor from any location. Schedule Management-Three scenarios per day for On/Off and Input selection. Seven days a week for a total of 21 schedules. Non-volatile memory. Works with RTC for accurate timing. Status reports are sent to RS232c to control external devices accordingly Optional: decorative bezel, enclosures, custom wall mount/swing out mount and custom stand.

AKIRA

The ALM Series offer special features designed for commercial use whether used for single monitor or video wall installations with the SAMSUNG DiD LCD panel. The ALM Series offers the Commercial Grade Difference--- Reliability and Features

ALM46H1 The 46" open frame LCD in high brightness (1,500) is for single unit use or for creating video walls designed for commercial applications including digital signage, public displays, kiosks and various applications for both indoors and outdoors. * Commercial grade Samsung DiD panel *Built in video wall processor for controlling up to 99x99 matrix *Analog & digital video signal (DVI/HDMI) daisy chain capability *Module kit design which with the use of our swing out mounting system allows for servicing without dismantle *Optional Autostereoscopic 3D, TouchScreen and cosmetic bezel *Easy to use software control RS232 or remote control *Designed and assembled in the U.S.

  • Status and diagnostic reports sent through serial ports
  • Burn-In Prevention for long term static image displaying with heat block filters which move heat away from the panel
  • Open frame design allows for installation into kiosks, enclosures or as is but decorative bezels and protective glass are available
  • Picture in Picture/Picture on Picture and the optional quadrant view displays up to 4 images simultaneously
  • Built in video processor allows for video wall applications
  • 4 fans with heat sensors only operate when needed to maintain optimal temperature and quiet operation
  • Auto Brightness Control is achieved by ambient light sensors which detect and adjust the panel brightness for optimal viewing
  • FCC and NTRL certified
  • Hot Run Operation for automatic power ON when AC power is detected
  • Automatic Status & Error Report: Automatic status update and error messages are sent through RS232C
  • Adaptive Multimedia Player-Optional PC & USB inputs
  • Real Time Clock -Accurate Timer for accurate control of Auto-On & Off, Sleep Timer
  • Analog to Digital Conversion for Looping-Component signal is converted to DVI digital signal for multi display(Video wall) looping for superior alignment color adjustment
  • No Dismantle for Service -Customized swing out mount mechanism allows for easy installation and service. Dismantling of units for service is not necessary.
  • Radio Frequency Remote Controller) Easy to use control monitor from any location.
  • Schedule Management-Three scenarios per day for On/Off and Input selection. Seven days a week for a total of 21 schedules. Non-volatile memory. Works with RTC for accurate timing. Status reports are sent to RS232c to control external devices accordingly
  • Optional: decorative bezel, enclosures, custom wall mount/swing out mount and custom stand.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ALM46H1
Product Name 46" Commercial Grade LCD with Samsung DiD Panel High Brightness (1,500)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 697539 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types RS485
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details