Visual Sound, Inc. 46" DiD LCD Open Frame ALM4602

Description
AKIRA The ALM series offer special features designed for commercial use whether it is for single monitor or video wall installations with the SAMSUNG DiD LCD panel. Narrow Bezel for Video Wall applications Dimension 23.5" (H) X 41.25" (W) X 4" (D) Aspect Ratio 16:9 Resolution 1920 X 1080 (WXGA) Brightness 700 cd/m2 Contrast 1,500:1 Viewing Angle (H)178° (V)178° Surface Treatment hardcoating (3H), Haze 40°
Description
AKIRA The ALM series offer special features designed for commercial use whether it is for single monitor or video wall installations with the SAMSUNG DiD LCD panel. Narrow Bezel for Video Wall applications Dimension 23.5" (H) X 41.25" (W) X 4" (D) Aspect Ratio 16:9 Resolution 1920 X 1080 (WXGA) Brightness 700 cd/m2 Contrast 1,500:1 Viewing Angle (H)178° (V)178° Surface Treatment hardcoating (3H), Haze 40°

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" DiD LCD Open Frame
ALM4602
46" DiD LCD Open Frame ALM4602
AKIRA The ALM series offer special features designed for commercial use whether it is for single monitor or video wall installations with the SAMSUNG DiD LCD panel. Narrow Bezel for Video Wall applications Dimension 23.5" (H) X 41.25" (W) X 4" (D) Aspect Ratio 16:9 Resolution 1920 X 1080 (WXGA) Brightness 700 cd/m2 Contrast 1,500:1 Viewing Angle (H)178° (V)178° Surface Treatment hardcoating (3H), Haze 40°

AKIRA

The ALM series offer special features designed for commercial use whether it is for single monitor or video wall installations with the SAMSUNG DiD LCD panel.

  • Narrow Bezel for Video Wall applications
  • Dimension 23.5" (H) X 41.25" (W) X 4" (D)
  • Aspect Ratio 16:9
  • Resolution 1920 X 1080 (WXGA)
  • Brightness 700 cd/m2
  • Contrast 1,500:1
  • Viewing Angle (H)178° (V)178°
  • Surface Treatment hardcoating (3H), Haze 40°
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ALM4602
Product Name 46" DiD LCD Open Frame
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540017 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
4K LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA (optional feature); IP, Display Port, OPS
View Details
TFT Monitors - High Reliability - AOD190HB - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details