Visual Sound, Inc. High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, White Finish AL6125-WH

Description
JBL Professional AL6125 is a high power, low frequency loudspeaker system comprised of two 380 mm (15 in) VGC Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The rectangular cabinet is fitted with M10 threaded suspension points. AL6125 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AL6125 is a high power, low frequency loudspeaker system comprised of two 380 mm (15 in) VGC Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The rectangular cabinet is fitted with M10 threaded suspension points. AL6125 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, White Finish
AL6125-WH
High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, White Finish AL6125-WH
JBL Professional AL6125 is a high power, low frequency loudspeaker system comprised of two 380 mm (15 in) VGC Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The rectangular cabinet is fitted with M10 threaded suspension points. AL6125 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AL6125 is a high power, low frequency loudspeaker system comprised of two 380 mm (15 in) VGC Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The rectangular cabinet is fitted with M10 threaded suspension points. AL6125 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Parallel/Discrete Switchable
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AL6125-WH
Product Name High Power Low Frequency Loudspeaker with 2 x 15 Inch 2226H VGC Driver, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details