Visual Sound, Inc. 32 inch Wide LCD HD-Analog Video and VGA Video Monitor AHD32Wa

Description
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright 500 nts, Very High Contrast 600:1, 1366 x 768 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP
Description
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright 500 nts, Very High Contrast 600:1, 1366 x 768 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP

Suppliers

Company
Product
Description
Supplier Links
32 inch Wide LCD HD-Analog Video and VGA Video Monitor - AHD32Wa - Visual Sound, Inc.
Broomall, PA, USA
32 inch Wide LCD HD-Analog Video and VGA Video Monitor
AHD32Wa
32 inch Wide LCD HD-Analog Video and VGA Video Monitor AHD32Wa
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright 500 nts, Very High Contrast 600:1, 1366 x 768 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP

Boland Communications, Inc.

HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA

*HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright 500 nts, Very High Contrast 600:1, 1366 x 768 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AHD32Wa
Product Name 32 inch Wide LCD HD-Analog Video and VGA Video Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details