Visual Sound, Inc. Metal HornSpeakers AH5A

Description
Bogen Communications, Inc. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreation areas. Universal mounting brackets permit adjustment in vertical and horizontal planes; banding slots are provided for ease in securing the horns to beams and pillars. Quick connections to audio and power sources are easily made with the supplied 4-conductor, color-coded cable. A plastic cover protects the volume control and provides cable strain relief. *5W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjusta ble volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots for easy mounting on beams and pillars. *4-conductor connection cable included.
Description
Bogen Communications, Inc. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreation areas. Universal mounting brackets permit adjustment in vertical and horizontal planes; banding slots are provided for ease in securing the horns to beams and pillars. Quick connections to audio and power sources are easily made with the supplied 4-conductor, color-coded cable. A plastic cover protects the volume control and provides cable strain relief. *5W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjusta ble volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots for easy mounting on beams and pillars. *4-conductor connection cable included.

Suppliers

Company
Product
Description
Supplier Links
Metal HornSpeakers - AH5A - Visual Sound, Inc.
Broomall, PA, USA
Metal HornSpeakers
AH5A
Metal HornSpeakers AH5A
Bogen Communications, Inc. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreation areas. Universal mounting brackets permit adjustment in vertical and horizontal planes; banding slots are provided for ease in securing the horns to beams and pillars. Quick connections to audio and power sources are easily made with the supplied 4-conductor, color-coded cable. A plastic cover protects the volume control and provides cable strain relief. *5W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjusta ble volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots for easy mounting on beams and pillars. *4-conductor connection cable included.

Bogen Communications, Inc.

The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustable volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use.

The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustable volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreation areas. Universal mounting brackets permit adjustment in vertical and horizontal planes; banding slots are provided for ease in securing the horns to beams and pillars. Quick connections to audio and power sources are easily made with the supplied 4-conductor, color-coded cable. A plastic cover protects the volume control and provides cable strain relief. *5W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjustable volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots for easy mounting on beams and pillars. *4-conductor connection cable included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AH5A
Product Name Metal HornSpeakers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details