Visual Sound, Inc. Frequency-agile True Diversity UHF Wireless Systems AEW-5413a (5000 Series)

Description
Audio-Technica U.S., Inc. 5000 Series Wireless System includes AEW-R5200 dual receiver, two AEW-T1000a UniPak® transmitters, and two AEW-T3300a cardioid condenser microphone/transmitt ers. Select a Wireless Essentials® microphone or cable to complete the system. Designed for use on professional tours, in stadiums, concert halls, houses of worship and other demanding audio environments, Audio-Technica's dual-receiver Artist Elite® 5000 Series provides incredible audio quality and proven, critically acclaimed performance for artists, broadcasters and presenters worldwide. The newly upgraded 5000 Series sets standards for wireless live sound, with its dual-compander circuitry that processes high and low frequencies separately. It also features A-T's proprietary IntelliScan™ capability, 996-channel frequency agility, True Diversity operation, soft-touch controls, digital Tone Lock™ squelch, backlit LCD displays on all transmitters, and locking battery doors on the UniPak® body-pack transmitters. With two independent True Diversity receivers in a single full-rack housing, the 5000 Series conserves rack space while providing outstandingly reliable and flexible performance. Receivers may be linked to form a complete system in which the built-in IntelliScan capability automatically determines and sets the best available frequencies on all linked receivers. Equipped with Ethernet ports, the 5000 Series receiver allows computer management and control from anywhere via new wireless control software; access computer control from a front-of-the-house rack in the same room, or clear across the country, making it truly a 21st century product. Multiple system configurations are available, with handheld vocal microphone/transmitt ers and UniPak® body-pack transmitters designed for use with lavalier, headworn and instrument microphones as well as electric guitars. AEW-5413a System includes AEW-R5200 dual receiver, two AEW-T1000a UniPak® transmitters, and two AEW-T3300a cardioid condenser microphone/transmitt ers. Select a Wireless Essentials® microphone or cable to complete the system.
Description
Audio-Technica U.S., Inc. 5000 Series Wireless System includes AEW-R5200 dual receiver, two AEW-T1000a UniPak® transmitters, and two AEW-T3300a cardioid condenser microphone/transmitt ers. Select a Wireless Essentials® microphone or cable to complete the system. Designed for use on professional tours, in stadiums, concert halls, houses of worship and other demanding audio environments, Audio-Technica's dual-receiver Artist Elite® 5000 Series provides incredible audio quality and proven, critically acclaimed performance for artists, broadcasters and presenters worldwide. The newly upgraded 5000 Series sets standards for wireless live sound, with its dual-compander circuitry that processes high and low frequencies separately. It also features A-T's proprietary IntelliScan™ capability, 996-channel frequency agility, True Diversity operation, soft-touch controls, digital Tone Lock™ squelch, backlit LCD displays on all transmitters, and locking battery doors on the UniPak® body-pack transmitters. With two independent True Diversity receivers in a single full-rack housing, the 5000 Series conserves rack space while providing outstandingly reliable and flexible performance. Receivers may be linked to form a complete system in which the built-in IntelliScan capability automatically determines and sets the best available frequencies on all linked receivers. Equipped with Ethernet ports, the 5000 Series receiver allows computer management and control from anywhere via new wireless control software; access computer control from a front-of-the-house rack in the same room, or clear across the country, making it truly a 21st century product. Multiple system configurations are available, with handheld vocal microphone/transmitt ers and UniPak® body-pack transmitters designed for use with lavalier, headworn and instrument microphones as well as electric guitars. AEW-5413a System includes AEW-R5200 dual receiver, two AEW-T1000a UniPak® transmitters, and two AEW-T3300a cardioid condenser microphone/transmitt ers. Select a Wireless Essentials® microphone or cable to complete the system.

Suppliers

Company
Product
Description
Supplier Links
Frequency-agile True Diversity UHF Wireless Systems - AEW-5413a (5000 Series) - Visual Sound, Inc.
Broomall, PA, USA
Frequency-agile True Diversity UHF Wireless Systems
AEW-5413a (5000 Series)
Frequency-agile True Diversity UHF Wireless Systems AEW-5413a (5000 Series)
Audio-Technica U.S., Inc. 5000 Series Wireless System includes AEW-R5200 dual receiver, two AEW-T1000a UniPak® transmitters, and two AEW-T3300a cardioid condenser microphone/transmitt ers. Select a Wireless Essentials® microphone or cable to complete the system. Designed for use on professional tours, in stadiums, concert halls, houses of worship and other demanding audio environments, Audio-Technica's dual-receiver Artist Elite® 5000 Series provides incredible audio quality and proven, critically acclaimed performance for artists, broadcasters and presenters worldwide. The newly upgraded 5000 Series sets standards for wireless live sound, with its dual-compander circuitry that processes high and low frequencies separately. It also features A-T's proprietary IntelliScan™ capability, 996-channel frequency agility, True Diversity operation, soft-touch controls, digital Tone Lock™ squelch, backlit LCD displays on all transmitters, and locking battery doors on the UniPak® body-pack transmitters. With two independent True Diversity receivers in a single full-rack housing, the 5000 Series conserves rack space while providing outstandingly reliable and flexible performance. Receivers may be linked to form a complete system in which the built-in IntelliScan capability automatically determines and sets the best available frequencies on all linked receivers. Equipped with Ethernet ports, the 5000 Series receiver allows computer management and control from anywhere via new wireless control software; access computer control from a front-of-the-house rack in the same room, or clear across the country, making it truly a 21st century product. Multiple system configurations are available, with handheld vocal microphone/transmitt ers and UniPak® body-pack transmitters designed for use with lavalier, headworn and instrument microphones as well as electric guitars. AEW-5413a System includes AEW-R5200 dual receiver, two AEW-T1000a UniPak® transmitters, and two AEW-T3300a cardioid condenser microphone/transmitt ers. Select a Wireless Essentials® microphone or cable to complete the system.

Audio-Technica U.S., Inc.

5000 Series Wireless System includes AEW-R5200 dual receiver, two AEW-T1000a UniPak® transmitters, and two AEW-T3300a cardioid condenser microphone/transmitters. Select a Wireless Essentials® microphone or cable to complete the system.

Designed for use on professional tours, in stadiums, concert halls, houses of worship and other demanding audio environments, Audio-Technica's dual-receiver Artist Elite® 5000 Series provides incredible audio quality and proven, critically acclaimed performance for artists, broadcasters and presenters worldwide.
The newly upgraded 5000 Series sets standards for wireless live sound, with its dual-compander circuitry that processes high and low frequencies separately. It also features A-T's proprietary IntelliScan™ capability, 996-channel frequency agility, True Diversity operation, soft-touch controls, digital Tone Lock™ squelch, backlit LCD displays on all transmitters, and locking battery doors on the UniPak® body-pack transmitters.
With two independent True Diversity receivers in a single full-rack housing, the 5000 Series conserves rack space while providing outstandingly reliable and flexible performance. Receivers may be linked to form a complete system in which the built-in IntelliScan capability automatically determines and sets the best available frequencies on all linked receivers. Equipped with Ethernet ports, the 5000 Series receiver allows computer management and control from anywhere via new wireless control software; access computer control from a front-of-the-house rack in the same room, or clear across the country, making it truly a 21st century product.
Multiple system configurations are available, with handheld vocal microphone/transmitters and UniPak® body-pack transmitters designed for use with lavalier, headworn and instrument microphones as well as electric guitars.
AEW-5413a System includes AEW-R5200 dual receiver, two AEW-T1000a UniPak® transmitters, and two AEW-T3300a cardioid condenser microphone/transmitters. Select a Wireless Essentials® microphone or cable to complete the system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AEW-5413a (5000 Series)
Product Name Frequency-agile True Diversity UHF Wireless Systems
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details