Visual Sound, Inc. Video Projector Lift - AeroLift 25, AeroLift 50, AeroLift150 AeroLift

Description
Draper, Inc. Smallest footprint and height of any video projector lift. Winner of the ADEX Platinum Award by Design Journal, a magazine which serves the interior design market. The AeroLift 25 was "recognized by the judges for its superior product design and quality." The platinum award is the top level of recognition. AeroLift 25 Can accommodate projectors up to 25 lbs. It installs easily between standard 2" thick ceiling joists on 16" centers. Closed position: 4" high x 12-1/2 " wide x 22-1/4 " long, not including projector, mounting bracket, ceiling closure or other accessories. (The 12-1/2" dimension can expand to 14" to meet joists that might be spaced further apart, or to compensate for joists that might not quite be 2" thick.) Vertical travel 20" (extension) AeroLift 50 and 150 Can accommodate projectors up to 50 lbs and 150 lbs respectively. Vertical travel 32" (extension) All three models... Powered by strong tubular motors for a simplified design, and features a stabilizing arm which can be used for cable management. Built-in adjustability allows you to deal with job site conditions quickly and easily, like slightly out of square or irregularly spaced joists. Projector can be mounted flush to bottom pan, or with SMS Low Profile Mount (shown in picture). Can also be used to recess speakers, security cameras, videoconferencing cameras or document cameras. Can be independently operated using Draper's motorized lift controls.
Description
Draper, Inc. Smallest footprint and height of any video projector lift. Winner of the ADEX Platinum Award by Design Journal, a magazine which serves the interior design market. The AeroLift 25 was "recognized by the judges for its superior product design and quality." The platinum award is the top level of recognition. AeroLift 25 Can accommodate projectors up to 25 lbs. It installs easily between standard 2" thick ceiling joists on 16" centers. Closed position: 4" high x 12-1/2 " wide x 22-1/4 " long, not including projector, mounting bracket, ceiling closure or other accessories. (The 12-1/2" dimension can expand to 14" to meet joists that might be spaced further apart, or to compensate for joists that might not quite be 2" thick.) Vertical travel 20" (extension) AeroLift 50 and 150 Can accommodate projectors up to 50 lbs and 150 lbs respectively. Vertical travel 32" (extension) All three models... Powered by strong tubular motors for a simplified design, and features a stabilizing arm which can be used for cable management. Built-in adjustability allows you to deal with job site conditions quickly and easily, like slightly out of square or irregularly spaced joists. Projector can be mounted flush to bottom pan, or with SMS Low Profile Mount (shown in picture). Can also be used to recess speakers, security cameras, videoconferencing cameras or document cameras. Can be independently operated using Draper's motorized lift controls.

Suppliers

Company
Product
Description
Supplier Links
Video Projector Lift - AeroLift 25, AeroLift 50, AeroLift150 - AeroLift - Visual Sound, Inc.
Broomall, PA, USA
Video Projector Lift - AeroLift 25, AeroLift 50, AeroLift150
AeroLift
Video Projector Lift - AeroLift 25, AeroLift 50, AeroLift150 AeroLift
Draper, Inc. Smallest footprint and height of any video projector lift. Winner of the ADEX Platinum Award by Design Journal, a magazine which serves the interior design market. The AeroLift 25 was "recognized by the judges for its superior product design and quality." The platinum award is the top level of recognition. AeroLift 25 Can accommodate projectors up to 25 lbs. It installs easily between standard 2" thick ceiling joists on 16" centers. Closed position: 4" high x 12-1/2 " wide x 22-1/4 " long, not including projector, mounting bracket, ceiling closure or other accessories. (The 12-1/2" dimension can expand to 14" to meet joists that might be spaced further apart, or to compensate for joists that might not quite be 2" thick.) Vertical travel 20" (extension) AeroLift 50 and 150 Can accommodate projectors up to 50 lbs and 150 lbs respectively. Vertical travel 32" (extension) All three models... Powered by strong tubular motors for a simplified design, and features a stabilizing arm which can be used for cable management. Built-in adjustability allows you to deal with job site conditions quickly and easily, like slightly out of square or irregularly spaced joists. Projector can be mounted flush to bottom pan, or with SMS Low Profile Mount (shown in picture). Can also be used to recess speakers, security cameras, videoconferencing cameras or document cameras. Can be independently operated using Draper's motorized lift controls.

Draper, Inc.

Smallest footprint and height of any video projector lift.

Winner of the ADEX Platinum Award by Design Journal, a magazine which serves the interior design market. The AeroLift 25 was "recognized by the judges for its superior product design and quality." The platinum award is the top level of recognition.
AeroLift 25
Can accommodate projectors up to 25 lbs.
It installs easily between standard 2" thick ceiling joists on 16" centers.
Closed position: 4" high x 12-1/2 " wide x 22-1/4 " long, not including projector, mounting bracket, ceiling closure or other accessories. (The 12-1/2" dimension can expand to 14" to meet joists that might be spaced further apart, or to compensate for joists that might not quite be 2" thick.)
Vertical travel 20" (extension)
AeroLift 50 and 150
Can accommodate projectors up to 50 lbs and 150 lbs respectively.
Vertical travel 32" (extension)

  • All three models...
  • Powered by strong tubular motors for a simplified design, and features a stabilizing arm which can be used for cable management.
  • Built-in adjustability allows you to deal with job site conditions quickly and easily, like slightly out of square or irregularly spaced joists.
  • Projector can be mounted flush to bottom pan, or with SMS Low Profile Mount (shown in picture).
  • Can also be used to recess speakers, security cameras, videoconferencing cameras or document cameras.
  • Can be independently operated using Draper's motorized lift controls.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AeroLift
Product Name Video Projector Lift - AeroLift 25, AeroLift 50, AeroLift150
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428530 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
65
Specs
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details