Visual Sound, Inc. Dual-element Cardioid Instrument Microphone AE2500

Description
Audio-Technica U.S., Inc. The ultimate kick-drum mic, the Artist Elite AE2500 dual-element instrument microphone features cardioid condenser and dynamic capsules combined in one housing. The dynamic element delivers the aggressive attack of the beater; the condenser captures the round tonalities of the shell. Two layers of resistive mesh form multiple densities over the dynamic element's side-entry ports, exercising precise control over the time at which off-axis signals arrive at the diaphragm. The condenser diaphragm is optimally tensioned and aged for long-term consistency and stability. Revolutionary dual-element design represents a ground-breaking transducer achievement Two elements (condenser and dynamic) are enclosed in a single housing Dynamic element delivers the aggressive attack of the beater while the condenser captures the round tonalities of the shell Elements are positioned in a perfect phase relationship, something practically unachievable with two separate microphones Robust design for enduring dependability on the road Integral 80 Hz HPF switch and 10 dB pad on condenser element Includes isolation clamp for shock protection, secure mounting and easy positioning Includes a 16.5' (5 m) cable (5-pin XLRF to two standard 3-pin XLRM connectors) for separate control over each element
Description
Audio-Technica U.S., Inc. The ultimate kick-drum mic, the Artist Elite AE2500 dual-element instrument microphone features cardioid condenser and dynamic capsules combined in one housing. The dynamic element delivers the aggressive attack of the beater; the condenser captures the round tonalities of the shell. Two layers of resistive mesh form multiple densities over the dynamic element's side-entry ports, exercising precise control over the time at which off-axis signals arrive at the diaphragm. The condenser diaphragm is optimally tensioned and aged for long-term consistency and stability. Revolutionary dual-element design represents a ground-breaking transducer achievement Two elements (condenser and dynamic) are enclosed in a single housing Dynamic element delivers the aggressive attack of the beater while the condenser captures the round tonalities of the shell Elements are positioned in a perfect phase relationship, something practically unachievable with two separate microphones Robust design for enduring dependability on the road Integral 80 Hz HPF switch and 10 dB pad on condenser element Includes isolation clamp for shock protection, secure mounting and easy positioning Includes a 16.5' (5 m) cable (5-pin XLRF to two standard 3-pin XLRM connectors) for separate control over each element

Suppliers

Company
Product
Description
Supplier Links
Dual-element Cardioid Instrument Microphone - AE2500 - Visual Sound, Inc.
Broomall, PA, USA
Dual-element Cardioid Instrument Microphone
AE2500
Dual-element Cardioid Instrument Microphone AE2500
Audio-Technica U.S., Inc. The ultimate kick-drum mic, the Artist Elite AE2500 dual-element instrument microphone features cardioid condenser and dynamic capsules combined in one housing. The dynamic element delivers the aggressive attack of the beater; the condenser captures the round tonalities of the shell. Two layers of resistive mesh form multiple densities over the dynamic element's side-entry ports, exercising precise control over the time at which off-axis signals arrive at the diaphragm. The condenser diaphragm is optimally tensioned and aged for long-term consistency and stability. Revolutionary dual-element design represents a ground-breaking transducer achievement Two elements (condenser and dynamic) are enclosed in a single housing Dynamic element delivers the aggressive attack of the beater while the condenser captures the round tonalities of the shell Elements are positioned in a perfect phase relationship, something practically unachievable with two separate microphones Robust design for enduring dependability on the road Integral 80 Hz HPF switch and 10 dB pad on condenser element Includes isolation clamp for shock protection, secure mounting and easy positioning Includes a 16.5' (5 m) cable (5-pin XLRF to two standard 3-pin XLRM connectors) for separate control over each element

Audio-Technica U.S., Inc.

The ultimate kick-drum mic, the Artist Elite AE2500 dual-element instrument microphone features cardioid condenser and dynamic capsules combined in one housing. The dynamic element delivers the aggressive attack of the beater; the condenser captures the round tonalities of the shell. Two layers of resistive mesh form multiple densities over the dynamic element's side-entry ports, exercising precise control over the time at which off-axis signals arrive at the diaphragm. The condenser diaphragm is optimally tensioned and aged for long-term consistency and stability.

  • Revolutionary dual-element design represents a ground-breaking transducer achievement
  • Two elements (condenser and dynamic) are enclosed in a single housing
  • Dynamic element delivers the aggressive attack of the beater while the condenser captures the round tonalities of the shell
  • Elements are positioned in a perfect phase relationship, something practically unachievable with two separate microphones
  • Robust design for enduring dependability on the road
  • Integral 80 Hz HPF switch and 10 dB pad on condenser element
  • Includes isolation clamp for shock protection, secure mounting and easy positioning
  • Includes a 16.5' (5 m) cable (5-pin XLRF to two standard 3-pin XLRM connectors) for separate control over each element
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AE2500
Product Name Dual-element Cardioid Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details