Visual Sound, Inc. 5.25" In-Wall add a zone kit ADZ502W

Description
Atlas Sound Designed to allow easy installation of in wall or in ceiling distributed 8-Ohm systems for small office or home systems using standard 8-Ohm consumer style receivers. Kit includes (2) ceiling or in wall speaker systems, (1) 50-watt Impedance matching volume control, and 100' of 16-2 speaker wire. Designed to allow easy installation of in wall distributed 8-ohm systems Ideal small office or home systems using standard 8-ohm consumer style receivers Includes (2) ceiling or in wall speaker systems, (1) 50-watt Impedance matching volume control, and 100' of 16-2 speaker wire
Description
Atlas Sound Designed to allow easy installation of in wall or in ceiling distributed 8-Ohm systems for small office or home systems using standard 8-Ohm consumer style receivers. Kit includes (2) ceiling or in wall speaker systems, (1) 50-watt Impedance matching volume control, and 100' of 16-2 speaker wire. Designed to allow easy installation of in wall distributed 8-ohm systems Ideal small office or home systems using standard 8-ohm consumer style receivers Includes (2) ceiling or in wall speaker systems, (1) 50-watt Impedance matching volume control, and 100' of 16-2 speaker wire

Suppliers

Company
Product
Description
Supplier Links
5.25
Broomall, PA, USA
5.25" In-Wall add a zone kit
ADZ502W
5.25" In-Wall add a zone kit ADZ502W
Atlas Sound Designed to allow easy installation of in wall or in ceiling distributed 8-Ohm systems for small office or home systems using standard 8-Ohm consumer style receivers. Kit includes (2) ceiling or in wall speaker systems, (1) 50-watt Impedance matching volume control, and 100' of 16-2 speaker wire. Designed to allow easy installation of in wall distributed 8-ohm systems Ideal small office or home systems using standard 8-ohm consumer style receivers Includes (2) ceiling or in wall speaker systems, (1) 50-watt Impedance matching volume control, and 100' of 16-2 speaker wire

Atlas Sound

Designed to allow easy installation of in wall or in ceiling distributed 8-Ohm systems for small office or home systems using standard 8-Ohm consumer style receivers. Kit includes (2) ceiling or in wall speaker systems, (1) 50-watt Impedance matching volume control, and 100' of 16-2 speaker wire.

  • Designed to allow easy installation of in wall distributed 8-ohm systems
  • Ideal small office or home systems using standard 8-ohm consumer style receivers
  • Includes (2) ceiling or in wall speaker systems, (1) 50-watt Impedance matching volume control, and 100' of 16-2 speaker wire
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ADZ502W
Product Name 5.25" In-Wall add a zone kit
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details