Visual Sound, Inc. AcousticDesign™ Surface Mount Subwoofer AD-S28Tw

Description
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC expands with the new AD-S28Tw surface mount subwoofer system. Designed to supplement audio systems by adding low-frequency extension, the new AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take up to 700 watt peaks, the AD-S28Tw is a great complement to any of the ceiling-mount or surface-mount AD Series models. The dual 8" woofers are equipped with polypropylene cones for protection in humid environments. The bandpass enclosure features two chambers. One chamber is completely sealed, while the other chamber features a large port. The bandpass design allows for tight precise bass with extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz. The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the enclosure is the input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached, the subwoofer can be floor or shelf-standing. Suspended installation is available with either the included forged-shoulder eyebolts and accessories or the included steel yoke.
Description
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC expands with the new AD-S28Tw surface mount subwoofer system. Designed to supplement audio systems by adding low-frequency extension, the new AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take up to 700 watt peaks, the AD-S28Tw is a great complement to any of the ceiling-mount or surface-mount AD Series models. The dual 8" woofers are equipped with polypropylene cones for protection in humid environments. The bandpass enclosure features two chambers. One chamber is completely sealed, while the other chamber features a large port. The bandpass design allows for tight precise bass with extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz. The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the enclosure is the input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached, the subwoofer can be floor or shelf-standing. Suspended installation is available with either the included forged-shoulder eyebolts and accessories or the included steel yoke.

Suppliers

Company
Product
Description
Supplier Links
AcousticDesign™ Surface Mount Subwoofer - AD-S28Tw - Visual Sound, Inc.
Broomall, PA, USA
AcousticDesign™ Surface Mount Subwoofer
AD-S28Tw
AcousticDesign™ Surface Mount Subwoofer AD-S28Tw
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC expands with the new AD-S28Tw surface mount subwoofer system. Designed to supplement audio systems by adding low-frequency extension, the new AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take up to 700 watt peaks, the AD-S28Tw is a great complement to any of the ceiling-mount or surface-mount AD Series models. The dual 8" woofers are equipped with polypropylene cones for protection in humid environments. The bandpass enclosure features two chambers. One chamber is completely sealed, while the other chamber features a large port. The bandpass design allows for tight precise bass with extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz. The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the enclosure is the input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached, the subwoofer can be floor or shelf-standing. Suspended installation is available with either the included forged-shoulder eyebolts and accessories or the included steel yoke.

QSC Audio Products, Inc.

The AcousticDesign Series of installation loudspeaker products from QSC expands with the new AD-S28Tw surface mount subwoofer system. Designed to supplement audio systems by adding low-frequency extension, the new AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take up to 700 watt peaks, the AD-S28Tw is a great complement to any of the ceiling-mount or surface-mount AD Series models.
The dual 8" woofers are equipped with polypropylene cones for protection in humid environments. The bandpass enclosure features two chambers. One chamber is completely sealed, while the other chamber features a large port. The bandpass design allows for tight precise bass with extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz.
The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the enclosure is the input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter.
The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached, the subwoofer can be floor or shelf-standing. Suspended installation is available with either the included forged-shoulder eyebolts and accessories or the included steel yoke.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AD-S28Tw
Product Name AcousticDesign™ Surface Mount Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speaker - A32S-8FR - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 616 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details