Visual Sound, Inc. AcousticDesign™ Series AD-C1200 High-output Ceiling Mount Loudspeaker System AD-C1200

Description
QSC Audio Products, Inc. The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installatio... The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has been designed for trouble free operation and versatility. Utilizing custom designed transducers and crossover networks, in combination with an acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications. Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle. The baffle is designed to mount to the QSC enclosure (AD-C1200BB) or to any ~2.5 ft 3 enclosure using industry standard transducer mounting dimensions. A square grille (AD-C1200SG) is available to finish the installation. The 12" woofer is made with a treated paper cone on a steel frame. In the optimized enclosure the usable low frequency of the system extends to 37 Hz. The 1.75" compression driver fires through the center of the woofer and is acoustically mated to the woofer for a smooth transition at crossover. The system achieves 85 degree axisymmetric coverage. High-current, low tolerance network components provide smooth full-range, passive performance. The included 70V/100V custom designed transformer is optimized for low line loss as well as accurate and transparent acoustic performance. The AD-C1200 loudspeaker system measures 93 dB sensitivity (1W/1m) and at full continuous power is capable of producing 118dB SPL (1W/1m) output. 12" low-frequency woofer 1.75" diaphragm compression driver 300 watt continuous power rating 70V/100V multi-tap transformer included (system can operate in distributed or low-impedance mode)
Description
QSC Audio Products, Inc. The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installatio... The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has been designed for trouble free operation and versatility. Utilizing custom designed transducers and crossover networks, in combination with an acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications. Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle. The baffle is designed to mount to the QSC enclosure (AD-C1200BB) or to any ~2.5 ft 3 enclosure using industry standard transducer mounting dimensions. A square grille (AD-C1200SG) is available to finish the installation. The 12" woofer is made with a treated paper cone on a steel frame. In the optimized enclosure the usable low frequency of the system extends to 37 Hz. The 1.75" compression driver fires through the center of the woofer and is acoustically mated to the woofer for a smooth transition at crossover. The system achieves 85 degree axisymmetric coverage. High-current, low tolerance network components provide smooth full-range, passive performance. The included 70V/100V custom designed transformer is optimized for low line loss as well as accurate and transparent acoustic performance. The AD-C1200 loudspeaker system measures 93 dB sensitivity (1W/1m) and at full continuous power is capable of producing 118dB SPL (1W/1m) output. 12" low-frequency woofer 1.75" diaphragm compression driver 300 watt continuous power rating 70V/100V multi-tap transformer included (system can operate in distributed or low-impedance mode)

Suppliers

Company
Product
Description
Supplier Links
AcousticDesign™ Series AD-C1200 High-output Ceiling Mount Loudspeaker System - AD-C1200 - Visual Sound, Inc.
Broomall, PA, USA
AcousticDesign™ Series AD-C1200 High-output Ceiling Mount Loudspeaker System
AD-C1200
AcousticDesign™ Series AD-C1200 High-output Ceiling Mount Loudspeaker System AD-C1200
QSC Audio Products, Inc. The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installatio... The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has been designed for trouble free operation and versatility. Utilizing custom designed transducers and crossover networks, in combination with an acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications. Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle. The baffle is designed to mount to the QSC enclosure (AD-C1200BB) or to any ~2.5 ft 3 enclosure using industry standard transducer mounting dimensions. A square grille (AD-C1200SG) is available to finish the installation. The 12" woofer is made with a treated paper cone on a steel frame. In the optimized enclosure the usable low frequency of the system extends to 37 Hz. The 1.75" compression driver fires through the center of the woofer and is acoustically mated to the woofer for a smooth transition at crossover. The system achieves 85 degree axisymmetric coverage. High-current, low tolerance network components provide smooth full-range, passive performance. The included 70V/100V custom designed transformer is optimized for low line loss as well as accurate and transparent acoustic performance. The AD-C1200 loudspeaker system measures 93 dB sensitivity (1W/1m) and at full continuous power is capable of producing 118dB SPL (1W/1m) output. 12" low-frequency woofer 1.75" diaphragm compression driver 300 watt continuous power rating 70V/100V multi-tap transformer included (system can operate in distributed or low-impedance mode)

QSC Audio Products, Inc.

The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installatio...

The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has been designed for trouble free operation and versatility. Utilizing custom designed transducers and crossover networks, in combination with an acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications. Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle. The baffle is designed to mount to the QSC enclosure (AD-C1200BB) or to any ~2.5 ft 3 enclosure using industry standard transducer mounting dimensions. A square grille (AD-C1200SG) is available to finish the installation. The 12" woofer is made with a treated paper cone on a steel frame. In the optimized enclosure the usable low frequency of the system extends to 37 Hz. The 1.75" compression driver fires through the center of the woofer and is acoustically mated to the woofer for a smooth transition at crossover. The system achieves 85 degree axisymmetric coverage. High-current, low tolerance network components provide smooth full-range, passive performance. The included 70V/100V custom designed transformer is optimized for low line loss as well as accurate and transparent acoustic performance. The AD-C1200 loudspeaker system measures 93 dB sensitivity (1W/1m) and at full continuous power is capable of producing 118dB SPL (1W/1m) output.

  • 12" low-frequency woofer
  • 1.75" diaphragm compression driver
  • 300 watt continuous power rating
  • 70V/100V multi-tap transformer included (system can operate in distributed or low-impedance mode)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AD-C1200
Product Name AcousticDesign™ Series AD-C1200 High-output Ceiling Mount Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 964 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details