Visual Sound, Inc. Ceiling-Mount Speaker ACS-6.5

Description
Azden Corporation This ceiling speaker was designed to provide optimum performance for voice in addition to audio from other sources (CD/MP3 player, VCR, etc.). Each speaker features a sealed-back enclosure and 6 1/2 polypropylene midrange/woofer to produce natural bass response, while the coaxially-mounted 1" polycarbonate tweeter provides superior high frequency response. Easily flush-mounted in any drop-ceiling, four of these speakers provide smooth, evenly distributed sound throughout the classroom. All students can enjoy enhanced audio equally. Weight: 5.00 lbs
Description
Azden Corporation This ceiling speaker was designed to provide optimum performance for voice in addition to audio from other sources (CD/MP3 player, VCR, etc.). Each speaker features a sealed-back enclosure and 6 1/2 polypropylene midrange/woofer to produce natural bass response, while the coaxially-mounted 1" polycarbonate tweeter provides superior high frequency response. Easily flush-mounted in any drop-ceiling, four of these speakers provide smooth, evenly distributed sound throughout the classroom. All students can enjoy enhanced audio equally. Weight: 5.00 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling-Mount Speaker
ACS-6.5
Ceiling-Mount Speaker ACS-6.5
Azden Corporation This ceiling speaker was designed to provide optimum performance for voice in addition to audio from other sources (CD/MP3 player, VCR, etc.). Each speaker features a sealed-back enclosure and 6 1/2 polypropylene midrange/woofer to produce natural bass response, while the coaxially-mounted 1" polycarbonate tweeter provides superior high frequency response. Easily flush-mounted in any drop-ceiling, four of these speakers provide smooth, evenly distributed sound throughout the classroom. All students can enjoy enhanced audio equally. Weight: 5.00 lbs

Azden Corporation

This ceiling speaker was designed to provide optimum performance for voice in addition to audio from other sources (CD/MP3 player, VCR, etc.). Each speaker features a sealed-back enclosure and 6 1/2 polypropylene midrange/woofer to produce natural bass response, while the coaxially-mounted 1" polycarbonate tweeter provides superior high frequency response. Easily flush-mounted in any drop-ceiling, four of these speakers provide smooth, evenly distributed sound throughout the classroom. All students can enjoy enhanced audio equally. Weight: 5.00 lbs

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ACS-6.5
Product Name Ceiling-Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
 - SVP-18PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 4 ohms
Sensitivity 99 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details