Visual Sound, Inc. Amplified Drop-InCeiling Speakers ACD2X2

Description
Bogen Communications, Inc. Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles. Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Simply wire it and drop it into place. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles. The ACD2X2 can also be easily installed in 2' x 4' ceiling tiles using the included support rail. *Quick and easy to install; wire and drop in place. *2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids. *8" full-range, cone speaker. *Self-contained 1W amplifier. *Front-mounted volume control. *Fully enclosed, industrial grade steel construction; finely perforated front grille. *Support rail for 2' x 4' ceilings included.
Description
Bogen Communications, Inc. Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles. Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Simply wire it and drop it into place. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles. The ACD2X2 can also be easily installed in 2' x 4' ceiling tiles using the included support rail. *Quick and easy to install; wire and drop in place. *2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids. *8" full-range, cone speaker. *Self-contained 1W amplifier. *Front-mounted volume control. *Fully enclosed, industrial grade steel construction; finely perforated front grille. *Support rail for 2' x 4' ceilings included.

Suppliers

Company
Product
Description
Supplier Links
Amplified Drop-InCeiling Speakers - ACD2X2 - Visual Sound, Inc.
Broomall, PA, USA
Amplified Drop-InCeiling Speakers
ACD2X2
Amplified Drop-InCeiling Speakers ACD2X2
Bogen Communications, Inc. Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles. Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Simply wire it and drop it into place. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles. The ACD2X2 can also be easily installed in 2' x 4' ceiling tiles using the included support rail. *Quick and easy to install; wire and drop in place. *2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids. *8" full-range, cone speaker. *Self-contained 1W amplifier. *Front-mounted volume control. *Fully enclosed, industrial grade steel construction; finely perforated front grille. *Support rail for 2' x 4' ceilings included.

Bogen Communications, Inc.

Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles.

Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Simply wire it and drop it into place. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles. The ACD2X2 can also be easily installed in 2' x 4' ceiling tiles using the included support rail. *Quick and easy to install; wire and drop in place. *2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids. *8" full-range, cone speaker. *Self-contained 1W amplifier. *Front-mounted volume control. *Fully enclosed, industrial grade steel construction; finely perforated front grille. *Support rail for 2' x 4' ceilings included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ACD2X2
Product Name Amplified Drop-InCeiling Speakers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details