Visual Sound, Inc. IP to RS-232 Adapter AC301-201

Description
ALTINEX, Inc. The AC301-201 provides a method for communicating with a MultiTasker system or other RS-232 serial device over an existing local area network (LAN). The IP address (Internet Protocol address) may be set automatically or assigned manually during the initial installation. The AC301-201 is compact and easy to use. It offers a male 9-pin D-Sub RS-232 serial input connection and a female RJ-45 network connection. Additional features include an adjustable baud rate and built-in ESD Compact Easy to install RS-232 MultiTasker Compatible
Description
ALTINEX, Inc. The AC301-201 provides a method for communicating with a MultiTasker system or other RS-232 serial device over an existing local area network (LAN). The IP address (Internet Protocol address) may be set automatically or assigned manually during the initial installation. The AC301-201 is compact and easy to use. It offers a male 9-pin D-Sub RS-232 serial input connection and a female RJ-45 network connection. Additional features include an adjustable baud rate and built-in ESD Compact Easy to install RS-232 MultiTasker Compatible

Suppliers

Company
Product
Description
Supplier Links
IP to RS-232 Adapter - AC301-201 - Visual Sound, Inc.
Broomall, PA, USA
IP to RS-232 Adapter
AC301-201
IP to RS-232 Adapter AC301-201
ALTINEX, Inc. The AC301-201 provides a method for communicating with a MultiTasker system or other RS-232 serial device over an existing local area network (LAN). The IP address (Internet Protocol address) may be set automatically or assigned manually during the initial installation. The AC301-201 is compact and easy to use. It offers a male 9-pin D-Sub RS-232 serial input connection and a female RJ-45 network connection. Additional features include an adjustable baud rate and built-in ESD Compact Easy to install RS-232 MultiTasker Compatible

ALTINEX, Inc.

The AC301-201 provides a method for communicating with a MultiTasker system or other RS-232 serial device over an existing local area network (LAN). The IP address (Internet Protocol address) may be set automatically or assigned manually during the initial installation. The AC301-201 is compact and easy to use. It offers a male 9-pin D-Sub RS-232 serial input connection and a female RJ-45 network connection. Additional features include an adjustable baud rate and built-in ESD

  • Compact
  • Easy to install
  • RS-232
  • MultiTasker Compatible
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number AC301-201
Product Name IP to RS-232 Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details