Visual Sound, Inc. MODEL ABB ELECTRISCREEN - 220" DIAGONAL (1.78:1 / 16:9) - ULTRAMATTE 130 ABB220HUM13B-12-3-9.5

Description
Stewart Filmscreen Corp. Stewart Filmscreen is known for custom large-scale designs and projects. The Model ABB Electriscreen, available in production sizes up to 14ft by 18ft-4in (screen material outer dimensions); can be used within applications where an over-sized front or rear projection video display is desired. Optimize your Model ABB Electriscreen with any of Stewart's award-winning flexible front or rear projection materials. Microperf X2 and Cinemaperf are available when acoustic transparency is required. The Model ABB Electriscreen is equipped with Stewart's exclusive Tab-Guy™ tensioning system designed to ensure a smooth flat surface and prevent edge curl. Matte black over-scan borders provide for a perfectly masked image area. Stewart Filmscreen is synonymous for superior quality, custom craftsmanship, and excellent customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you! Electronically controlled retractable screen system Black Aluminum extrusion and fire retardant Sintra housing 6" Diameter "stressed" roller-tube with compact in-tube motor Access panel for easy maintenance Specialized "floating" batten to ensure screen flatness Available with a variety of Stewart's award winning flexible front and rear projection materials Exclusive Tab-Guy™ tensioning system ensures a smooth flat screen surface and prevents edge curl Matte black over-scan border provides for a perfectly masked image area (includes 12" black-drop unless otherwise specified) Standard Low Voltage Control System (LVC) Optional Microperf X2 or Cinemaperf available for acoustic transparency (front projection models only) Available in production sizes up to 14ft by 18ft-4in (4267.2 mm X 5562.6 mm) -screen material outer dimensions
Description
Stewart Filmscreen Corp. Stewart Filmscreen is known for custom large-scale designs and projects. The Model ABB Electriscreen, available in production sizes up to 14ft by 18ft-4in (screen material outer dimensions); can be used within applications where an over-sized front or rear projection video display is desired. Optimize your Model ABB Electriscreen with any of Stewart's award-winning flexible front or rear projection materials. Microperf X2 and Cinemaperf are available when acoustic transparency is required. The Model ABB Electriscreen is equipped with Stewart's exclusive Tab-Guy™ tensioning system designed to ensure a smooth flat surface and prevent edge curl. Matte black over-scan borders provide for a perfectly masked image area. Stewart Filmscreen is synonymous for superior quality, custom craftsmanship, and excellent customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you! Electronically controlled retractable screen system Black Aluminum extrusion and fire retardant Sintra housing 6" Diameter "stressed" roller-tube with compact in-tube motor Access panel for easy maintenance Specialized "floating" batten to ensure screen flatness Available with a variety of Stewart's award winning flexible front and rear projection materials Exclusive Tab-Guy™ tensioning system ensures a smooth flat screen surface and prevents edge curl Matte black over-scan border provides for a perfectly masked image area (includes 12" black-drop unless otherwise specified) Standard Low Voltage Control System (LVC) Optional Microperf X2 or Cinemaperf available for acoustic transparency (front projection models only) Available in production sizes up to 14ft by 18ft-4in (4267.2 mm X 5562.6 mm) -screen material outer dimensions

Suppliers

Company
Product
Description
Supplier Links
MODEL ABB ELECTRISCREEN - 220
Broomall, PA, USA
MODEL ABB ELECTRISCREEN - 220" DIAGONAL (1.78:1 / 16:9) - ULTRAMATTE 130
ABB220HUM13B-12-3-9.5
MODEL ABB ELECTRISCREEN - 220" DIAGONAL (1.78:1 / 16:9) - ULTRAMATTE 130 ABB220HUM13B-12-3-9.5
Stewart Filmscreen Corp. Stewart Filmscreen is known for custom large-scale designs and projects. The Model ABB Electriscreen, available in production sizes up to 14ft by 18ft-4in (screen material outer dimensions); can be used within applications where an over-sized front or rear projection video display is desired. Optimize your Model ABB Electriscreen with any of Stewart's award-winning flexible front or rear projection materials. Microperf X2 and Cinemaperf are available when acoustic transparency is required. The Model ABB Electriscreen is equipped with Stewart's exclusive Tab-Guy™ tensioning system designed to ensure a smooth flat surface and prevent edge curl. Matte black over-scan borders provide for a perfectly masked image area. Stewart Filmscreen is synonymous for superior quality, custom craftsmanship, and excellent customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you! Electronically controlled retractable screen system Black Aluminum extrusion and fire retardant Sintra housing 6" Diameter "stressed" roller-tube with compact in-tube motor Access panel for easy maintenance Specialized "floating" batten to ensure screen flatness Available with a variety of Stewart's award winning flexible front and rear projection materials Exclusive Tab-Guy™ tensioning system ensures a smooth flat screen surface and prevents edge curl Matte black over-scan border provides for a perfectly masked image area (includes 12" black-drop unless otherwise specified) Standard Low Voltage Control System (LVC) Optional Microperf X2 or Cinemaperf available for acoustic transparency (front projection models only) Available in production sizes up to 14ft by 18ft-4in (4267.2 mm X 5562.6 mm) -screen material outer dimensions

Stewart Filmscreen Corp.

Stewart Filmscreen is known for custom large-scale designs and projects. The Model ABB Electriscreen, available in production sizes up to 14ft by 18ft-4in (screen material outer dimensions); can be used within applications where an over-sized front or rear projection video display is desired. Optimize your Model ABB Electriscreen with any of Stewart's award-winning flexible front or rear projection materials. Microperf X2 and Cinemaperf are available when acoustic transparency is required. The Model ABB Electriscreen is equipped with Stewart's exclusive Tab-Guy™ tensioning system designed to ensure a smooth flat surface and prevent edge curl. Matte black over-scan borders provide for a perfectly masked image area. Stewart Filmscreen is synonymous for superior quality, custom craftsmanship, and excellent customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you!

  • Electronically controlled retractable screen system
  • Black Aluminum extrusion and fire retardant Sintra housing
  • 6" Diameter "stressed" roller-tube with compact in-tube motor
  • Access panel for easy maintenance
  • Specialized "floating" batten to ensure screen flatness
  • Available with a variety of Stewart's award winning flexible front and rear projection materials
  • Exclusive Tab-Guy™ tensioning system ensures a smooth flat screen surface and prevents edge curl
  • Matte black over-scan border provides for a perfectly masked image area (includes 12" black-drop unless otherwise specified)
  • Standard Low Voltage Control System (LVC)
  • Optional Microperf X2 or Cinemaperf available for acoustic transparency (front projection models only)
  • Available in production sizes up to 14ft by 18ft-4in (4267.2 mm X 5562.6 mm) -screen material outer dimensions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ABB220HUM13B-12-3-9.5
Product Name MODEL ABB ELECTRISCREEN - 220" DIAGONAL (1.78:1 / 16:9) - ULTRAMATTE 130
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
VFD Displays - 1913993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
15.0
Specs
Monitor Type LCD Display
Color Color
Input Types RGB
View Details