Visual Sound, Inc. Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White A8-AW

Description
Lowell Manufacturing Company A8-AW: 12.88" dia. round aluminum grille, 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series
Description
Lowell Manufacturing Company A8-AW: 12.88" dia. round aluminum grille, 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White - A8-AW - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White
A8-AW
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White A8-AW
Lowell Manufacturing Company A8-AW: 12.88" dia. round aluminum grille, 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Lowell Manufacturing Company

A8-AW: 12.88" dia. round aluminum grille, 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number A8-AW
Product Name Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details