Visual Sound, Inc. Heavy Duty Mounting Flange, Silver A13HD

Description
Shure Incorporated Mounting Flange, Heavy Duty, Matte Silver These heavy duty mounting flanges are available in silver.
Description
Shure Incorporated Mounting Flange, Heavy Duty, Matte Silver These heavy duty mounting flanges are available in silver.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Heavy Duty Mounting Flange, Silver
A13HD
Heavy Duty Mounting Flange, Silver A13HD
Shure Incorporated Mounting Flange, Heavy Duty, Matte Silver These heavy duty mounting flanges are available in silver.

Shure Incorporated

Mounting Flange, Heavy Duty, Matte Silver

These heavy duty mounting flanges are available in silver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number A13HD
Product Name Heavy Duty Mounting Flange, Silver
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details