Visual Sound, Inc. Wall Plate-Aluminum, 1-gang, Blank A1

Description
Lowell Manufacturing Company A1: blank wall plate, aluminum, 1-gang
Description
Lowell Manufacturing Company A1: blank wall plate, aluminum, 1-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Aluminum, 1-gang, Blank - A1 - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Aluminum, 1-gang, Blank
A1
Wall Plate-Aluminum, 1-gang, Blank A1
Lowell Manufacturing Company A1: blank wall plate, aluminum, 1-gang

Lowell Manufacturing Company

A1: blank wall plate, aluminum, 1-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number A1
Product Name Wall Plate-Aluminum, 1-gang, Blank
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 73 dB
View Details