Visual Sound, Inc. Venue Digital Hybrid Wireless(TM) Microphone Receiver US Patent 7,225,135 A Venue System

Description
Lectrosonics, Inc. The Venue Receiver consists of the VRM host assembly that holds up to six receiver modules in a 1RU chassis with a built-in antenna multicoupler and software interface included. Price shown is for the VRM host assembly only. VRS and VRT modules, transmitters, remote antennas and cabling are sold separately allowing numerous combinations to configure the best system and greatest value for every application. The VRM includes an antenna multicoupler, computer communications interface and the mechanical rack mounting for the receiver modules. The modular design offers a tremendous degree of flexibility. For example, each of the three pairs of receivers can be combined for ratio diversity or frequency diversity reception. Each module can also be used by individually for phase switched diversity reception. The VRS and VRT tracking modules can be mixed in one Venue host assembly to customize the configuration as needed. Digital Hybrid Wireless™ system Six-channel modular configuration Ratio, Antenna Phase or Frequency diversity reception 256 synthesized UHF frequencies per receiver module DSP based pilot tone DSP emulation modes for compatibility with analog wireless systems in addition to the Digital Hybrid mode LCD interface for setup and monitoring USB and RS-232 computer interface
Description
Lectrosonics, Inc. The Venue Receiver consists of the VRM host assembly that holds up to six receiver modules in a 1RU chassis with a built-in antenna multicoupler and software interface included. Price shown is for the VRM host assembly only. VRS and VRT modules, transmitters, remote antennas and cabling are sold separately allowing numerous combinations to configure the best system and greatest value for every application. The VRM includes an antenna multicoupler, computer communications interface and the mechanical rack mounting for the receiver modules. The modular design offers a tremendous degree of flexibility. For example, each of the three pairs of receivers can be combined for ratio diversity or frequency diversity reception. Each module can also be used by individually for phase switched diversity reception. The VRS and VRT tracking modules can be mixed in one Venue host assembly to customize the configuration as needed. Digital Hybrid Wireless™ system Six-channel modular configuration Ratio, Antenna Phase or Frequency diversity reception 256 synthesized UHF frequencies per receiver module DSP based pilot tone DSP emulation modes for compatibility with analog wireless systems in addition to the Digital Hybrid mode LCD interface for setup and monitoring USB and RS-232 computer interface

Suppliers

Company
Product
Description
Supplier Links
Venue Digital Hybrid Wireless(TM) Microphone Receiver US Patent 7,225,135 - A Venue System - Visual Sound, Inc.
Broomall, PA, USA
Venue Digital Hybrid Wireless(TM) Microphone Receiver US Patent 7,225,135
A Venue System
Venue Digital Hybrid Wireless(TM) Microphone Receiver US Patent 7,225,135 A Venue System
Lectrosonics, Inc. The Venue Receiver consists of the VRM host assembly that holds up to six receiver modules in a 1RU chassis with a built-in antenna multicoupler and software interface included. Price shown is for the VRM host assembly only. VRS and VRT modules, transmitters, remote antennas and cabling are sold separately allowing numerous combinations to configure the best system and greatest value for every application. The VRM includes an antenna multicoupler, computer communications interface and the mechanical rack mounting for the receiver modules. The modular design offers a tremendous degree of flexibility. For example, each of the three pairs of receivers can be combined for ratio diversity or frequency diversity reception. Each module can also be used by individually for phase switched diversity reception. The VRS and VRT tracking modules can be mixed in one Venue host assembly to customize the configuration as needed. Digital Hybrid Wireless™ system Six-channel modular configuration Ratio, Antenna Phase or Frequency diversity reception 256 synthesized UHF frequencies per receiver module DSP based pilot tone DSP emulation modes for compatibility with analog wireless systems in addition to the Digital Hybrid mode LCD interface for setup and monitoring USB and RS-232 computer interface

Lectrosonics, Inc.

The Venue Receiver consists of the VRM host assembly that holds up to six receiver modules in a 1RU chassis with a built-in antenna multicoupler and software interface included.

Price shown is for the VRM host assembly only. VRS and VRT modules, transmitters, remote antennas and cabling are sold separately allowing numerous combinations to configure the best system and greatest value for every application. The VRM includes an antenna multicoupler, computer communications interface and the mechanical rack mounting for the receiver modules. The modular design offers a tremendous degree of flexibility. For example, each of the three pairs of receivers can be combined for ratio diversity or frequency diversity reception. Each module can also be used by individually for phase switched diversity reception. The VRS and VRT tracking modules can be mixed in one Venue host assembly to customize the configuration as needed.

  • Digital Hybrid Wireless™ system
  • Six-channel modular configuration
  • Ratio, Antenna Phase or Frequency diversity reception
  • 256 synthesized UHF frequencies per receiver module
  • DSP based pilot tone
  • DSP emulation modes for compatibility with analog wireless systems in addition to the Digital Hybrid mode
  • LCD interface for setup and monitoring
  • USB and RS-232 computer interface
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number A Venue System
Product Name Venue Digital Hybrid Wireless(TM) Microphone Receiver US Patent 7,225,135
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details