Visual Sound, Inc. TeleTouch 18.5" HD Touch Screen Rack Mount LCD Monitor 999-5520-185

Description
Vaddio Touch Screen Rack Mount Monitor works in conjunction with the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The TeleTouch 18.5" HD Touch Screen Rack Mount Monitor works in conjunction wiht the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The touchscreen allows all presets and camera positions to be displayed and activated by touching the image itself. The multiviewer can be configured to display up to six input windows and two larger "Preview" and "Program" windows with red and green tally window borders. In addition, each camera input can have up to 12 stored "video thumbnail" preset camera shots. 1080p/60 and 1080p/50 input resolutions 18.5-inch diagonal resistive touch screen surface Integrated Rack Mount Enclosure DVI and RS-232 cables included World wide power cord set included (North America, Euro & UK)
Description
Vaddio Touch Screen Rack Mount Monitor works in conjunction with the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The TeleTouch 18.5" HD Touch Screen Rack Mount Monitor works in conjunction wiht the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The touchscreen allows all presets and camera positions to be displayed and activated by touching the image itself. The multiviewer can be configured to display up to six input windows and two larger "Preview" and "Program" windows with red and green tally window borders. In addition, each camera input can have up to 12 stored "video thumbnail" preset camera shots. 1080p/60 and 1080p/50 input resolutions 18.5-inch diagonal resistive touch screen surface Integrated Rack Mount Enclosure DVI and RS-232 cables included World wide power cord set included (North America, Euro & UK)

Suppliers

Company
Product
Description
Supplier Links
TeleTouch 18.5
Broomall, PA, USA
TeleTouch 18.5" HD Touch Screen Rack Mount LCD Monitor
999-5520-185
TeleTouch 18.5" HD Touch Screen Rack Mount LCD Monitor 999-5520-185
Vaddio Touch Screen Rack Mount Monitor works in conjunction with the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The TeleTouch 18.5" HD Touch Screen Rack Mount Monitor works in conjunction wiht the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The touchscreen allows all presets and camera positions to be displayed and activated by touching the image itself. The multiviewer can be configured to display up to six input windows and two larger "Preview" and "Program" windows with red and green tally window borders. In addition, each camera input can have up to 12 stored "video thumbnail" preset camera shots. 1080p/60 and 1080p/50 input resolutions 18.5-inch diagonal resistive touch screen surface Integrated Rack Mount Enclosure DVI and RS-232 cables included World wide power cord set included (North America, Euro & UK)

Vaddio

Touch Screen Rack Mount Monitor works in conjunction with the ProductionVIEW HD/HD-SDI MV with built-in multiviewer.

The TeleTouch 18.5" HD Touch Screen Rack Mount Monitor works in conjunction wiht the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The touchscreen allows all presets and camera positions to be displayed and activated by touching the image itself. The multiviewer can be configured to display up to six input windows and two larger "Preview" and "Program" windows with red and green tally window borders. In addition, each camera input can have up to 12 stored "video thumbnail" preset camera shots.

  • 1080p/60 and 1080p/50 input resolutions
  • 18.5-inch diagonal resistive touch screen surface
  • Integrated Rack Mount Enclosure
  • DVI and RS-232 cables included
  • World wide power cord set included (North America, Euro & UK)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number 999-5520-185
Product Name TeleTouch 18.5" HD Touch Screen Rack Mount LCD Monitor
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen - TP02121W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 7859896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details