Visual Sound, Inc. PreVIEW Triple 5.6 LCD Rack Mount Monitor 999-5500-003

Description
Vaddio Features three 5.6-inch (14.22cm) high resolution active matrix LCD monitors for exceptional video clarity and color handling. The Vaddio PreVIEW Triple 5.6 features three 5.6-inch (14.22cm) high-resolution active matrix LCD monitors for exceptional video clarity and color handling. The PreVIEW Triple 5.6 comes equipped with three 960 x 234 resolution LCDs for previewing details and has brightness, contrast and color controls for fine-tuning the three video displays. Each of the LCD panels on the Triple 5.6 have their own input and amplified loop through on BNC connectors for ease of configuring video systems. Constructed of heavy gauge aluminum and steel, the enclosure is both tough and attractive and can be a tilted &plusm; 25° for setting up optimum viewing angles when installed in standard racks. Active matrix 480 x 234 LCD screens Three inputs with active looping outputs on BNCs Color, contrast and brightness controls per LCD 3-RU Rack enclosure with tilt mechanism
Description
Vaddio Features three 5.6-inch (14.22cm) high resolution active matrix LCD monitors for exceptional video clarity and color handling. The Vaddio PreVIEW Triple 5.6 features three 5.6-inch (14.22cm) high-resolution active matrix LCD monitors for exceptional video clarity and color handling. The PreVIEW Triple 5.6 comes equipped with three 960 x 234 resolution LCDs for previewing details and has brightness, contrast and color controls for fine-tuning the three video displays. Each of the LCD panels on the Triple 5.6 have their own input and amplified loop through on BNC connectors for ease of configuring video systems. Constructed of heavy gauge aluminum and steel, the enclosure is both tough and attractive and can be a tilted &plusm; 25° for setting up optimum viewing angles when installed in standard racks. Active matrix 480 x 234 LCD screens Three inputs with active looping outputs on BNCs Color, contrast and brightness controls per LCD 3-RU Rack enclosure with tilt mechanism

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PreVIEW Triple 5.6 LCD Rack Mount Monitor
999-5500-003
PreVIEW Triple 5.6 LCD Rack Mount Monitor 999-5500-003
Vaddio Features three 5.6-inch (14.22cm) high resolution active matrix LCD monitors for exceptional video clarity and color handling. The Vaddio PreVIEW Triple 5.6 features three 5.6-inch (14.22cm) high-resolution active matrix LCD monitors for exceptional video clarity and color handling. The PreVIEW Triple 5.6 comes equipped with three 960 x 234 resolution LCDs for previewing details and has brightness, contrast and color controls for fine-tuning the three video displays. Each of the LCD panels on the Triple 5.6 have their own input and amplified loop through on BNC connectors for ease of configuring video systems. Constructed of heavy gauge aluminum and steel, the enclosure is both tough and attractive and can be a tilted &plusm; 25° for setting up optimum viewing angles when installed in standard racks. Active matrix 480 x 234 LCD screens Three inputs with active looping outputs on BNCs Color, contrast and brightness controls per LCD 3-RU Rack enclosure with tilt mechanism

Vaddio

Features three 5.6-inch (14.22cm) high resolution active matrix LCD monitors for exceptional video clarity and color handling.

The Vaddio PreVIEW Triple 5.6 features three 5.6-inch (14.22cm) high-resolution active matrix LCD monitors for exceptional video clarity and color handling. The PreVIEW Triple 5.6 comes equipped with three 960 x 234 resolution LCDs for previewing details and has brightness, contrast and color controls for fine-tuning the three video displays. Each of the LCD panels on the Triple 5.6 have their own input and amplified loop through on BNC connectors for ease of configuring video systems. Constructed of heavy gauge aluminum and steel, the enclosure is both tough and attractive and can be a tilted &plusm; 25° for setting up optimum viewing angles when installed in standard racks.

  • Active matrix 480 x 234 LCD screens
  • Three inputs with active looping outputs on BNCs
  • Color, contrast and brightness controls per LCD
  • 3-RU Rack enclosure with tilt mechanism
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 999-5500-003
Product Name PreVIEW Triple 5.6 LCD Rack Mount Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
TFT Monitors - High Reliability - AOD230 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details
24.0
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details