Visual Sound, Inc. Quick-Connect DVI/HDMI SR Interface 998-1105-018

Description
Vaddio Quick-Connect DVI-D/HDMI - Short Range Interface for the Vaddio ClearVIEW HD-18 (camera not included). The Quick-Connect DVI/HDMI Interface is built for the ClearVIEW HD-18 high definition pan/tilt/ zoom camera, with a 1/3-inch, 1.3 megapixel CCD imaging sensor, a glass multi-element wide dynamic zoom lens (18x optical), a tally light and a 1.8-lux rating, providing superior images in a wide range of high-definition video applications. The Quick-Connect DVI/HDMI SR Interface delivers simultaneous analog component video (YPbPr) and digital video (DVI-D or HDMI) outputs on separate connectors, ideal for multiple monitoring and large projection systems. 1/3-inch CCD image device, 1.3 megapixels 18x lens, Simultaneous Component HD and DVI-D or HDMI outputs (up to 1080p) Quick-Connect DVI/HDMI up to 100 feet over a single Cat. 5 cable Heavy-duty wall mount bracket and power supply # Daisy Chain Emulation for multiple videoconferencing codec applications
Description
Vaddio Quick-Connect DVI-D/HDMI - Short Range Interface for the Vaddio ClearVIEW HD-18 (camera not included). The Quick-Connect DVI/HDMI Interface is built for the ClearVIEW HD-18 high definition pan/tilt/ zoom camera, with a 1/3-inch, 1.3 megapixel CCD imaging sensor, a glass multi-element wide dynamic zoom lens (18x optical), a tally light and a 1.8-lux rating, providing superior images in a wide range of high-definition video applications. The Quick-Connect DVI/HDMI SR Interface delivers simultaneous analog component video (YPbPr) and digital video (DVI-D or HDMI) outputs on separate connectors, ideal for multiple monitoring and large projection systems. 1/3-inch CCD image device, 1.3 megapixels 18x lens, Simultaneous Component HD and DVI-D or HDMI outputs (up to 1080p) Quick-Connect DVI/HDMI up to 100 feet over a single Cat. 5 cable Heavy-duty wall mount bracket and power supply # Daisy Chain Emulation for multiple videoconferencing codec applications

Suppliers

Company
Product
Description
Supplier Links
Quick-Connect DVI/HDMI SR Interface - 998-1105-018 - Visual Sound, Inc.
Broomall, PA, USA
Quick-Connect DVI/HDMI SR Interface
998-1105-018
Quick-Connect DVI/HDMI SR Interface 998-1105-018
Vaddio Quick-Connect DVI-D/HDMI - Short Range Interface for the Vaddio ClearVIEW HD-18 (camera not included). The Quick-Connect DVI/HDMI Interface is built for the ClearVIEW HD-18 high definition pan/tilt/ zoom camera, with a 1/3-inch, 1.3 megapixel CCD imaging sensor, a glass multi-element wide dynamic zoom lens (18x optical), a tally light and a 1.8-lux rating, providing superior images in a wide range of high-definition video applications. The Quick-Connect DVI/HDMI SR Interface delivers simultaneous analog component video (YPbPr) and digital video (DVI-D or HDMI) outputs on separate connectors, ideal for multiple monitoring and large projection systems. 1/3-inch CCD image device, 1.3 megapixels 18x lens, Simultaneous Component HD and DVI-D or HDMI outputs (up to 1080p) Quick-Connect DVI/HDMI up to 100 feet over a single Cat. 5 cable Heavy-duty wall mount bracket and power supply # Daisy Chain Emulation for multiple videoconferencing codec applications

Vaddio

Quick-Connect DVI-D/HDMI - Short Range Interface for the Vaddio ClearVIEW HD-18 (camera not included).

The Quick-Connect DVI/HDMI Interface is built for the ClearVIEW HD-18 high definition pan/tilt/ zoom camera, with a 1/3-inch, 1.3 megapixel CCD imaging sensor, a glass multi-element wide dynamic zoom lens (18x optical), a tally light and a 1.8-lux rating, providing superior images in a wide range of high-definition video applications. The Quick-Connect DVI/HDMI SR Interface delivers simultaneous analog component video (YPbPr) and digital video (DVI-D or HDMI) outputs on separate connectors, ideal for multiple monitoring and large projection systems.

  • 1/3-inch CCD image device, 1.3 megapixels
  • 18x lens, Simultaneous Component HD and DVI-D or HDMI outputs (up to 1080p)
  • Quick-Connect DVI/HDMI up to 100 feet over a single Cat. 5 cable
  • Heavy-duty wall mount bracket and power supply
  • # Daisy Chain Emulation for multiple videoconferencing codec applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number 998-1105-018
Product Name Quick-Connect DVI/HDMI SR Interface
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

 - 222C26M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details