Visual Sound, Inc. RF Resistant Cardioid Desktop Boundary Microphones 901R

Description
Astatic Commercial Audio Products RF resistant design. Unidirectional for rejection of feedback or unwanted ambient sounds. Rugged double-layered perforated steel screen. Non slip rubber pad for shock isolation. Key hole mounting slots for permanent installation. Detachable 30 ft. audio cable terminating in male 3-pin XLR type connector.
Description
Astatic Commercial Audio Products RF resistant design. Unidirectional for rejection of feedback or unwanted ambient sounds. Rugged double-layered perforated steel screen. Non slip rubber pad for shock isolation. Key hole mounting slots for permanent installation. Detachable 30 ft. audio cable terminating in male 3-pin XLR type connector.

Suppliers

Company
Product
Description
Supplier Links
RF Resistant Cardioid Desktop Boundary Microphones - 901R - Visual Sound, Inc.
Broomall, PA, USA
RF Resistant Cardioid Desktop Boundary Microphones
901R
RF Resistant Cardioid Desktop Boundary Microphones 901R
Astatic Commercial Audio Products RF resistant design. Unidirectional for rejection of feedback or unwanted ambient sounds. Rugged double-layered perforated steel screen. Non slip rubber pad for shock isolation. Key hole mounting slots for permanent installation. Detachable 30 ft. audio cable terminating in male 3-pin XLR type connector.

Astatic Commercial Audio Products

RF resistant design. Unidirectional for rejection of feedback or unwanted ambient sounds. Rugged double-layered perforated steel screen. Non slip rubber pad for shock isolation. Key hole mounting slots for permanent installation. Detachable 30 ft. audio cable terminating in male 3-pin XLR type connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 901R
Product Name RF Resistant Cardioid Desktop Boundary Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3HT5 Wireless Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details